EN
  • EN
  • DE

LTC6652AHMS8-1.25#PBF

Part No LTC6652AHMS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.4ppmp-p
Voltage - Input 2.7 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 128287-LTC6652AHMS8-1.25#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-1.25#PBF CAD Model

Description

LTC6652AHMS8-1.25#PBF

The LTC6652AHMS8-1.25#PBF is a high-accuracy, low-drift, precision voltage reference from Linear Technology, designed to ensure stability and reliability in a wide array of applications. This component sets a new standard for precision voltage references with its exceptional temperature stability and low noise performance.

Key Features

  • Output Voltage: Precisely trimmed to 1.25 volts, this voltage reference provides a stable and accurate reference for analog circuits.
  • High Accuracy: With an initial accuracy of ±0.05%, the LTC6652AHMS8-1.25#PBF ensures precise voltage regulation for critical applications.
  • Low Temperature Drift: Exhibits an impressive temperature drift performance, typically ±2ppm/°C, making it ideal for applications that demand high stability across a broad temperature range.
  • Low Noise: The device offers a low noise output, with a 0.1 Hz to 10 Hz noise level of just 1.5ppm RMS, providing a clean reference signal for high-precision applications.
  • Long-Term Stability: Offers excellent long-term stability, minimizing drift over time and ensuring consistent performance.
  • Supply Range: Operates from a wide supply range of 2.7V to 5.5V, allowing flexibility in various power supply configurations.
  • Package: Housed in an MSOP-8 package, the LTC6652AHMS8-1.25#PBF is compact and suitable for space-constrained applications.

Applications

The LTC6652AHMS8-1.25#PBF is versatile and can be used in numerous applications, including precision data converters, portable instrumentation, industrial process control systems, and automotive electronics. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for designers seeking a high-quality reference voltage source.

Ordering Information

The part number LTC6652AHMS8-1.25#PBF denotes the specific version of this precision voltage reference, with the package type, temperature grade, and lead finish specified for ordering convenience. For detailed information, datasheets, and support, visit the Linear Technology official website or contact your local distributor.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5300 $62.1200
8+ $12.7426 $101.9408
13+ $12.3444 $160.4772
17+ $11.9462 $203.0854
22+ $11.5480 $254.0560
29+ $10.3534 $300.2486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess