EN
  • EN
  • DE

LTC6416CDDB#TRPBF

Part No LTC6416CDDB#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 2GHZ 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Output Type Differential
Slew Rate 3400 V/μs
-3db Bandwidth 2GHz
Current - Input Bias 5μA
Voltage - Input Offset 500μV
Operating Supply Current 42mA
Channel Output Current 20mA
Supply Voltage - Operating 2.7 V to 3.9 V, ±1.35 V to 1.95 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 1063996-LTC6416CDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6416CDDB#TRPBF CAD Model

Description

LTC6416CDDB#TRPBF - High-Speed Differential Amplifier

The LTC6416CDDB#TRPBF is a high-speed, low distortion, differential amplifier from Linear Technology. Designed to provide excellent dynamic performance, this device is perfect for driving high-speed analog-to-digital converters (ADCs) and buffering high-performance digital-to-analog converters (DACs). It operates over a wide supply range and offers a high level of integration, making it a versatile choice for a broad array of applications, including communications systems, imaging, and test equipment.

Key Features:

  • Wide Bandwidth: The LTC6416CDDB#TRPBF offers a wide bandwidth of 2.4GHz, making it suitable for high-speed signal processing tasks.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures signal integrity, which is critical in applications such as medical imaging and high-fidelity communication systems.
  • Adjustable Gain: The gain of the amplifier is adjustable via external resistors, providing flexibility in various application scenarios.
  • High Output Current: It can deliver a high output current, enabling it to drive heavy loads without compromising performance.
  • Power Supply Range: The device operates from a single 3.3V to 5V supply, accommodating a variety of power environments.
  • Differential Inputs and Outputs: Differential inputs and outputs offer improved noise immunity and are ideal for interfacing with differential ADCs and DACs.

Applications:

  • Driving High-Speed ADCs
  • High-Performance DAC Buffering
  • Communications Infrastructure
  • Medical Imaging Systems
  • Automated Test Equipment

The LTC6416CDDB#TRPBF comes in a compact DFN package, which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments. With its combination of high speed, low distortion, and flexible operation, the LTC6416CDDB#TRPBF is an excellent choice for designers looking to optimize their high-speed signal processing chains.

Linear Technology, now part of Analog Devices, is known for its high-performance analog integrated circuits, and the LTC6416CDDB#TRPBF is a testament to their expertise in the field.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,031 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess