EN
  • EN
  • DE

LTC6269IMS8E#PBF

Part No LTC6269IMS8E#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R O/P ±2.625V/5.25V Automotive 8-Pin MSOP EP Tube / IC OPAMP 500MHZ DUAL FET 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 500MHz
-3db Bandwidth 350MHz
Current - Input Bias 0.9pA
Voltage - Input Offset 200μV
Operating Supply Current 16.5mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 3.1 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784316-LTC6269IMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6269
Introduction Date September 22, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6269IMS8E#PBF CAD Model

Description

Product Overview: LTC6269IMS8E#PBF

The LTC6269IMS8E#PBF is a high-speed, ultra-low bias current, FET input operational amplifier from Linear Technology. It is designed to cater to a wide range of applications, including high-impedance sensor amplifiers, photodiode amplifiers, and fast transimpedance amplifiers. This op-amp is well-suited for applications that demand high precision and fast response times.

Key Features

  • Ultra-Low Input Bias Current: The LTC6269IMS8E#PBF boasts an exceptionally low input bias current, typically 3fA, making it ideal for circuits with high-impedance sources where leakage currents can be a significant source of error.
  • High Speed: With a gain bandwidth product of 500MHz and a slew rate of 650V/µs, this op-amp is capable of handling high-speed signals and quick transient responses, ensuring minimal distortion in fast-paced applications.
  • Low Input Capacitance: The low input capacitance minimizes loading on the signal source and reduces the effect of capacitance on the circuit's bandwidth and stability.
  • Power Efficiency: The device operates on a supply voltage ranging from 3.1V to 5.25V, allowing for flexibility in power-sensitive designs while maintaining its high-performance characteristics.
  • Rail-to-Rail Output: The LTC6269IMS8E#PBF can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply systems.

Applications

  • High-Impedance Sensor Amplifiers
  • Photodiode Amplifiers
  • Fast Transimpedance Amplifiers
  • Medical Instrumentation
  • Automatic Test Equipment
  • Telecommunications

The LTC6269IMS8E#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance in a variety of environmental conditions. Whether you are developing a precision instrumentation system or integrating a high-speed signal processing circuit, the LTC6269IMS8E#PBF from Linear Technology stands out as a high-quality component that can meet the stringent demands of modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess