EN
  • EN
  • DE

LTC6255IDC#TRPBF

Part No LTC6255IDC#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6.5MHZ RRO 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 6.5MHz
-3db Bandwidth 4.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 100μV
Operating Supply Current 65μA
Channel Output Current 35mA
Supply Voltage - Operating 1.8 V to 5.25 V, ±0.9 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 1063943-LTC6255IDC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6255IDC#TRPBF CAD Model

Description

The LTC6255IDC#TRPBF is a high-performance, low-power operational amplifier from Linear Technology, now part of Analog Devices, designed to meet the requirements of a wide range of signal processing applications. This op-amp features a unique combination of speed, precision, and low power consumption, making it an ideal choice for battery-powered systems and portable devices.

Key Features

  • High Speed: With a gain bandwidth product of 6.5MHz, the LTC6255IDC#TRPBF is capable of fast signal processing, which is essential for high-speed applications such as data acquisition systems, filters, and amplifiers.
  • Low Power Consumption: The device operates with a supply current of just 65μA, which is significantly lower than other operational amplifiers with similar speed characteristics. This feature is particularly beneficial for extending battery life in portable applications.
  • Rail-to-Rail Output: The output of the LTC6255IDC#TRPBF swings from rail to rail, providing the maximum possible dynamic range. This is crucial for applications that require the full use of the supply voltage range, such as audio processing and driving analog-to-digital converters (ADCs).
  • Low Offset Voltage: The input offset voltage is typically just 400μV, which ensures high accuracy in precision applications.
  • Wide Supply Voltage Range: The device can be powered from a supply voltage ranging from 1.8V to 5.25V, allowing it to be used in systems with varying power supplies without the need for additional voltage regulation.

Applications

The LTC6255IDC#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Test Equipment
  • Sensor Signal Conditioning
  • Active Filters
  • Data Conversion Systems
  • Battery-Powered Instruments

Product Specifications

The LTC6255IDC#TRPBF comes in a compact 6-lead DFN package, which is suitable for space-constrained applications. The operating temperature range is from -40°C to 125°C, allowing its use in harsh environments. Moreover, the operational amplifier is RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.

In summary, the LTC6255IDC#TRPBF operational amplifier from Linear Technology offers an excellent balance between speed, precision, and power efficiency, making it a top choice for designers looking to optimize performance while maintaining low power consumption in their electronic circuits.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.1730 $169.1730
2+ $163.5339 $327.0678
3+ $146.6166 $439.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess