EN
  • EN
  • DE

LTC6254CMS#PBF

Part No LTC6254CMS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Power Amplifier R-R I/O ±2.625V/5.25V Automotive 16-Pin MSOP Tube / IC OPAMP GP 720MHZ RRO 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 280 V/μs
GBP - Gain Bandwidth Product 720MHz
-3db Bandwidth 400MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 100μV
Operating Supply Current 4.25mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784304-LTC6254CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6254
Introduction Date August 10, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6254CMS#PBF CAD Model

Description

LTC6254CMS#PBF - High Speed, Low Noise, Low Power Operational Amplifier

The LTC6254CMS#PBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to offer a perfect balance of speed, noise performance, and power consumption. This versatile op-amp is well-suited for a wide range of applications, including medical instrumentation, signal conditioning, active filters, and fast ADC drivers. Its compact size and robust feature set make it an ideal choice for designs where space is at a premium and performance is non-negotiable.

Key Features:

  • High Speed: The LTC6254CMS#PBF offers a gain bandwidth product of 6.5MHz, ensuring high-speed performance that is critical for fast signal processing applications.
  • Low Noise: With a low input-referred noise voltage of 8.5nV/√Hz at 1kHz, this op-amp provides excellent noise performance, making it suitable for sensitive applications where signal integrity is paramount.
  • Low Power: Despite its high-speed capabilities, the LTC6254CMS#PBF maintains low power consumption with a supply current of just 1.3mA per amplifier, which is beneficial for battery-powered and portable devices.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range, especially useful in single-supply applications.
  • Wide Supply Range: It operates with a supply voltage range from 2.5V to 5.25V, accommodating various power supply requirements.
  • CMOS Input: The CMOS input stage ensures low input bias currents, making it compatible with high impedance sensor interfaces and precision integrators.

Package and Quality:

The LTC6254CMS#PBF comes in a compact 10-lead MSOP package that is RoHS compliant, ensuring it meets current environmental standards for electronic components. Linear Technology's commitment to high quality means that this op-amp is designed and manufactured to provide reliable performance in the most demanding conditions.

Applications:

  • Medical Instrumentation
  • Signal Conditioning
  • Active Filters
  • Fast ADC Drivers
  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems

In summary, the LTC6254CMS#PBF from Linear Technology is a high-performance operational amplifier that delivers speed, efficiency, and precision in a small package, making it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7981 $53.1734
33+ $3.1164 $102.8412
50+ $3.0190 $150.9500
69+ $2.9216 $201.5904
89+ $2.8242 $251.3538
119+ $2.5321 $301.3199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess