EN
  • EN
  • DE

LTC6252CS6#TRMPBF

Part No LTC6252CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Power Amplifier R-R I/O ±2.625V/5.25V Automotive 6-Pin TSOT-23 T/R / IC OPAMP GP 720MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 280 V/μs
GBP - Gain Bandwidth Product 720MHz
-3db Bandwidth 400MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 100μV
Operating Supply Current 4.25mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784295-LTC6252CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6252
Introduction Date August 10, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6252CS6#TRMPBF CAD Model

Description

Product Overview: LTC6252CS6#TRMPBF

The LTC6252CS6#TRMPBF is a high-performance, low-power operational amplifier from Linear Technology, renowned for its precision electronic components. This particular model comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications that require a balance between power efficiency and operational excellence.

Key Features

  • Low Power Consumption: The LTC6252CS6#TRMPBF is designed for power-sensitive applications, consuming only 65μA of quiescent current per amplifier. This feature makes it ideal for battery-powered devices and energy-efficient systems.
  • Wide Supply Voltage Range: This operational amplifier supports a wide supply voltage range from 1.8V to 5.25V, providing designers with the flexibility to use it in various circuit configurations and with different power sources.
  • High Gain Bandwidth Product: With a gain bandwidth product of 6.5MHz, the LTC6252CS6#TRMPBF offers excellent frequency response, making it suitable for high-speed signal processing applications.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the amplifier to drive outputs close to the supply rails, maximizing the dynamic range in applications such as data acquisition systems and analog-to-digital converters.
  • Stable with Capacitive Loads: The LTC6252CS6#TRMPBF is designed to remain stable with capacitive loads, ensuring reliable performance in feedback and buffering circuits.

Applications

The LTC6252CS6#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Sensor Amplifiers
  • Data Conversion
  • Active Filters
  • Medical Devices

Quality and Reliability

Linear Technology is committed to providing high-quality products, and the LTC6252CS6#TRMPBF is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it can withstand the demands of professional electronic environments.

In summary, the LTC6252CS6#TRMPBF from Linear Technology is a highly reliable, low-power operational amplifier that offers excellent performance for a wide range of applications. Its compact size, combined with its impressive feature set, makes it a smart choice for designers looking to optimize their circuit designs without compromising on quality or efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1204 $76.2408
4+ $31.2782 $125.1128
5+ $30.3008 $151.5040
7+ $29.3234 $205.2638
9+ $28.3459 $255.1131
12+ $25.4136 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess