EN
  • EN
  • DE

LTC6246IS6#TRPBF

Part No LTC6246IS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Power Amplifier R-R I/O 5.25V Automotive 6-Pin TSOT-23 T/R / IC OPAMP GP 180MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 90 V/μs
GBP - Gain Bandwidth Product 180MHz
-3db Bandwidth 120MHz
Current - Input Bias 400nA
Voltage - Input Offset 100μV
Operating Supply Current 1.25mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784287-LTC6246IS6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6246
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6246IS6#TRPBF CAD Model

Description

LTC6246IS6#TRPBF High Speed, Low Noise, Low Power Operational Amplifier

The LTC6246IS6#TRPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed for applications that demand high-speed performance, low noise, and power efficiency. This op-amp is part of Linear Technology's LTC6246 family, renowned for its precision and reliability in various electronic circuits.

Key Features

  • High Speed: The LTC6246IS6#TRPBF offers a gain bandwidth product of 180MHz and a slew rate of 80V/µs, making it suitable for fast signal processing applications.
  • Low Noise: With a low input-referred noise voltage of 8.5nV/√Hz and low input bias current, it ensures signal fidelity and minimal distortion, crucial for sensitive instrumentation and audio applications.
  • Low Power Consumption: It operates with a supply current of just 1.4mA, which is ideal for battery-powered devices and energy-conscious designs.
  • Wide Supply Range: The op-amp can be powered by a supply voltage ranging from 2.8V to 11V, providing versatility for various supply rails.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 100pF, which is beneficial for driving capacitive loads without oscillations.

Applications

The LTC6246IS6#TRPBF is a versatile op-amp that can be used in a wide array of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • Video and high-speed signal processing
  • Medical instrumentation
  • Photodiode amplification
  • Communications equipment

Package and Quality

The LTC6246IS6#TRPBF comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is also available in a temperature range of -40°C to 125°C, ensuring reliable performance in extreme conditions. Linear Technology's commitment to high-quality manufacturing means that this op-amp meets stringent industry standards for performance and durability.

Whether you're designing a high-speed data acquisition system, a precision sensor interface, or any other application requiring a high-performance op-amp, the LTC6246IS6#TRPBF is an excellent choice that combines speed, precision, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess