EN
  • EN
  • DE

LTC6102CMS8-1#TRPBF

Part No LTC6102CMS8-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 8-Pin MSOP T/R / IC OPAMP CURR SENSE 200KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 60pA
Voltage - Input Offset 3μV
Operating Supply Current 420μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784259-LTC6102CMS8-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6102-1
Introduction Date June 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6102CMS8-1#TRPBF CAD Model

Description

The LTC6102CMS8-1#TRPBF is a high-quality, precision current sense amplifier from Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular component is designed to offer accurate current measurement across a wide range of applications, making it an essential part of any power management or monitoring system.

Key Features

  • High Accuracy: The LTC6102CMS8-1#TRPBF provides a high level of accuracy, which is crucial for systems that require precise current sensing, such as battery chargers, power supplies, and motor controllers.
  • Wide Input Voltage Range: It can handle a wide range of input voltages, which makes it versatile for use in various electrical environments and systems.
  • Low Offset Voltage: The low offset voltage of the amplifier ensures that the current measurement is not significantly affected by voltage drops across the sense resistor, leading to more reliable readings.
  • Quiescent Current: The device has a low quiescent current, which minimizes power consumption when the system is in idle mode, thereby improving overall energy efficiency.
  • Multiple Gain Options: It comes with multiple gain options, allowing designers to choose the appropriate gain setting for their specific application needs.
  • Robust Packaging: The LTC6102CMS8-1#TRPBF is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications while providing adequate thermal performance.

Applications

With its high precision and versatility, the LTC6102CMS8-1#TRPBF is an ideal choice for a wide array of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Portable instrumentation
  • Industrial control systems
  • Overcurrent protection circuits

Quality and Reliability

Linear Technology ensures that its products, including the LTC6102CMS8-1#TRPBF, meet high standards of quality and reliability. This current sense amplifier is designed for long-term performance, which is critical for industrial and automotive applications where durability and dependability are paramount.

Whether you're designing a sophisticated industrial system or a simple power supply, the LTC6102CMS8-1#TRPBF from Linear Technology is a highly reliable choice that will help you achieve accurate current sensing with minimal power loss.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8356 $55.0680
70+ $1.5062 $105.4340
105+ $1.4591 $153.2055
145+ $1.4120 $204.7400
185+ $1.3650 $252.5250
250+ $1.2238 $305.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess