Product Overview: LTC6101BCS5#TRPBF
The LTC6101BCS5#TRPBF is a high voltage, high-side current sense amplifier designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This precision amplifier is ideal for a wide range of applications, including automotive, industrial, and communication systems where accurate current measurement is crucial for performance and reliability.
Key Features
- High-Side Sensing: The LTC6101BCS5#TRPBF is capable of sensing the current on the high side of the load, which allows for the detection of ground faults and provides a safer, isolated measurement.
- Wide Input Voltage Range: With an input voltage range from 4V to 60V, this current sense amplifier is versatile and can be used in systems with varying supply voltages.
- Low Offset Voltage: Its low input offset voltage ensures accurate current measurement, minimizing errors in the system.
- High Accuracy: The device offers excellent accuracy which is vital for systems that rely on precise current control and monitoring.
- Quiescent Current: It features a low quiescent current, making it suitable for power-sensitive applications.
- Robust Package: The LTC6101BCS5#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications.
Applications
The LTC6101BCS5#TRPBF is suitable for a variety of applications that require high-side current monitoring. Some of its common applications include:
- Automotive battery monitoring
- Power management systems
- Overcurrent protection
- Motor control
- Industrial process control
- Portable equipment
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC6101BCS5#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive environments, ensuring reliable performance under a wide range of conditions. The device is also RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.
Ordering Information
The LTC6101BCS5#TRPBF is available in tape and reel packaging, making it suitable for automated assembly processes. The part number suffix '#TRPBF' indicates that the product is lead-free and provided in a reel format, ensuring compliance with international manufacturing standards.