EN
  • EN
  • DE

LTC6084CMS8#PBF

Part No LTC6084CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R I/O 5.5V Automotive 8-Pin MSOP Tube / IC OPAMP GP 1.5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 110μA
Output Current per Channel 12.5mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784232-LTC6084CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6084
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6084CMS8#PBF CAD Model

Description

LTC6084CMS8#PBF High Precision, Low Noise Operational Amplifier

The LTC6084CMS8#PBF is a high-performance, low noise, precision operational amplifier from Linear Technology, now part of Analog Devices. This op-amp is designed to offer a perfect balance between low noise performance and high precision, making it an ideal choice for high-end signal processing, medical equipment, instrumentation, and control systems.

The LTC6084CMS8#PBF features a low offset voltage and drift, ensuring that the accuracy of your system remains consistent over time and temperature variations. With its low input bias currents, the amplifier is suitable for applications requiring high input impedance, such as photodiode amplifiers and sensor interfaces.

With a supply voltage range of 2.7V to 11V, the LTC6084CMS8#PBF provides designers with the flexibility to use it in both single-supply and dual-supply applications. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly useful for single-supply operations.

The LTC6084CMS8#PBF boasts a low noise density of 8.5nV/√Hz at 1kHz, making it an excellent choice for audio applications and other sensitive measurement systems where noise can be a critical factor. Additionally, the device features a high gain bandwidth product of 14MHz and a slew rate of 3.5V/μs, ensuring that it can handle fast signals without distortion.

This operational amplifier is provided in an MSOP-8 package, which is compact and suitable for space-constrained applications. The LTC6084CMS8#PBF also features over-temperature protection, contributing to the reliability and longevity of the product in various operating conditions.

Overall, the LTC6084CMS8#PBF from Linear Technology is a versatile and reliable component that offers the precision and low noise performance required for demanding applications. Whether you are designing a high-fidelity audio system, a precision sensor interface, or a complex control system, this operational amplifier is engineered to deliver top-notch performance.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess