EN
  • EN
  • DE

LTC5800IWR-WHMA#PBF

Part No LTC5800IWR-WHMA#PBF
Manufacturer Linear Technology
Catalog RF Transceiver ICs
Description 802.15.4/WirelessHart SOC 2483.5MHz 250Kbps 72-Pin QFN EP Tray / IC RF TXRX+MCU 802.15.4 72-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Series Dust Networks, SmartMesh, WirelessHART
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol WirelessHART
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 8dBm
Sensitivity -95dBm
Memory Size 512kB Flash, 72kB SRAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 27
Operating Supply Voltage 2.1 V ~ 3.76 V
Current - Receiving 4.5mA
Current - Transmitting 5.4mA ~ 9.7mA
Operating Temperature Range -40°C ~ 85°C
Package 72-VFQFN Exposed Pad
Win Source Part Number 784217-LTC5800IWR-WHMA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5800-WHM
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5800IWR-WHMA#PBF CAD Model

Description

Product Overview: LTC5800IWR-WHMA#PBF

The LTC5800IWR-WHMA#PBF is a cutting-edge wireless microcontroller (MCU) component designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product is part of the Dust Networks® SmartMesh® product line, which is known for providing highly reliable, low-power wireless sensor networking solutions.

Key Features

  • Integrated Wireless Mote-on-Chip: The LTC5800IWR-WHMA#PBF integrates a complete mote, or wireless node, on a single chip, which includes a radio transceiver, a 32-bit microcontroller, and networking software.
  • SmartMesh IP™ Technology: This product leverages SmartMesh IP technology, which supports Internet Protocol version 6 (IPv6) and ensures high network reliability, low power operation, and scalability for the Internet of Things (IoT) applications.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments and demanding industrial applications.
  • Long Battery Life: Designed for energy efficiency, the LTC5800IWR-WHMA#PBF ensures long battery life for wireless sensor nodes, which is critical for remote and difficult-to-access network deployments.
  • Robust Security: The product features advanced security protocols, including AES-128 encryption, to protect sensitive data and ensure secure communication within the network.

Applications

The LTC5800IWR-WHMA#PBF is ideal for a variety of applications that require reliable wireless communication and efficient power management. These include industrial monitoring and control, building automation, environmental sensing, smart energy management, and other IoT solutions that demand robust and secure wireless connectivity.

Quality and Reliability

Linear Technology ensures that the LTC5800IWR-WHMA#PBF meets the highest standards of quality and reliability. The product is available in a compact QFN package, which is RoHS compliant and designed for reflow soldering, facilitating easy integration into a wide range of electronic assemblies.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess