EN
  • EN
  • DE

LTC4259ACGW-1#TRPBF

Part No LTC4259ACGW-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE QUAD PSE DISC 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 15.4W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 48 V to 57 V
Operating Supply Current 2mA
Temperature Range - Operating 0°C to 70°C
Case / Package 36-SSOP
Win Source Part Number 135391-LTC4259ACGW-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4259ACGW-1#TRPBF CAD Model

Description

Linear Technology LTC4259ACGW-1#TRPBF - Managed Quad Power over Ethernet (PoE) Controller

The LTC4259ACGW-1#TRPBF is a sophisticated and highly integrated solution designed by Linear Technology for managing and controlling Power over Ethernet (PoE) systems. As a managed quad PoE controller, it facilitates the delivery of DC power along with data over standard Ethernet cables, enabling the remote powering of devices such as IP phones, wireless access points, and network cameras. This component is particularly well-suited for network equipment like PoE midspan injectors, PoE switches, and other power sourcing equipment (PSE).

With the ability to control up to four independent PoE ports, the LTC4259ACGW-1#TRPBF streamlines the implementation of IEEE 802.3af compliant PoE systems. It incorporates a robust feature set, including per-port current limiting, over-current protection, and thermal overload protection, ensuring reliable operation and safeguarding connected devices from electrical mishaps.

The controller is housed in a 36-lead SSOP package, making it compact and suitable for space-constrained applications. Its enhanced thermal performance ensures it can operate efficiently even in environments with limited airflow. The LTC4259ACGW-1#TRPBF operates over the industrial temperature range, making it versatile for deployment in a variety of settings.

Key features of the LTC4259ACGW-1#TRPBF include:

  • Integrated IEEE 802.3af compliant PoE interface
  • Support for four PoE ports with individual port control
  • Advanced power management with programmable current limit and auto-restart
  • Detection and classification of powered devices (PDs) as per IEEE standards
  • Midspan backoff timing to support interoperability with other PSEs
  • Robust thermal protection and fault management capabilities
  • Power-good and port-status indication signals for system monitoring
  • Operates from a single supply voltage for simplified design

For network administrators and system integrators, the LTC4259ACGW-1#TRPBF provides a reliable and efficient solution for managing complex PoE infrastructures. Its precision control and protection features ensure that power is delivered safely and efficiently to end devices, making it an essential component for modern networked systems where uptime and reliability are critical.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1088 $64.4352
9+ $13.2178 $118.9602
14+ $12.8043 $179.2602
19+ $12.3908 $235.4252
25+ $11.9785 $299.4625
33+ $10.7392 $354.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess