EN
  • EN
  • DE

LTC4235CUFD-1#PBF

Part No LTC4235CUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 14V N-Channel Positive Voltage 20-Pin QFN EP Tube / MS-HOT SWAP/LOW VOLTAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Current Limit
Operating Supply Voltage 9 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2.7mA
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 783984-LTC4235CUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4235
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4235CUFD-1#PBF CAD Model

Description

The LTC4235CUFD-1#PBF from Linear Technology is a sophisticated, integrated hot swap controller designed to allow safe board insertion and removal from a live backplane. This component provides a controlled ramp-up of the supply voltage to the load, preventing the inrush current from causing damage to the load capacitors, connectors, and backplane power supply rails.

Key Features

  • Wide Operating Voltage Range: The LTC4235CUFD-1#PBF operates over a voltage range of 2.9V to 15V, making it versatile for various applications and ensuring compatibility with a broad range of system voltages.
  • Adjustable Current Limit: The device allows for precise setting of the current limit threshold to protect the system from excessive currents that could potentially cause damage.
  • Overcurrent Fault Timer: An adjustable overcurrent fault timer provides additional protection by limiting the duration of overcurrent events.
  • Power Good Output: This feature provides a signal indicating that the output voltage is within acceptable levels, ensuring safe operation of the connected load.
  • Circuit Breaker Function: The LTC4235CUFD-1#PBF includes a circuit breaker function that helps to protect the system by interrupting the current path in the event of an overcurrent condition.
  • Low Quiescent Current: With its low quiescent current, the device minimizes power consumption when operational, contributing to the overall efficiency of the system.
  • Compact Package: The device comes in a 24-pin QFN package, which is suitable for space-constrained applications.

Applications

The LTC4235CUFD-1#PBF is ideal for a wide range of applications, including:

  • Server and Telecom Hot Swap Systems
  • Network Routers and Switches
  • Industrial Systems
  • Redundant Power Supplies

With its robust feature set, the LTC4235CUFD-1#PBF provides an efficient and reliable solution for managing the power requirements of hot-swappable cards and systems. Its ability to safely handle inrush currents and protect against overcurrent conditions makes it an essential component for high-availability and mission-critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1392 $51.3920
24+ $4.2168 $101.2032
37+ $4.0850 $151.1450
51+ $3.9532 $201.6132
66+ $3.8214 $252.2124
88+ $3.4261 $301.4968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess