Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage 2.7 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 4μA
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Feature Pins GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH
Win Source Part Number 783977-LTC4231CMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4231
Introduction Date August 01, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4231CMS-1#PBF CAD Model

Description

The LTC4231CMS-1#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the safe insertion and removal of electronic boards from live backplanes and other power sources. This component is engineered to protect both the electronic system and the operator by controlling the inrush current, thereby preventing sparks, connector damage, and system glitches that can occur during the insertion or removal of boards.

Key Features

  • Wide Operating Voltage Range: The device offers a broad operating range from 2.7V to 17V, making it suitable for a variety of applications, including low voltage and intermediate bus voltages.
  • Low Quiescent Current: With an ultra-low quiescent current of only 4µA during shutdown, the LTC4231CMS-1#PBF is ideal for power-sensitive systems, helping to extend battery life and reduce system power consumption.
  • Adjustable Inrush Current Control: Users can adjust the inrush current limit through external components, providing flexibility to cater to different system requirements and ensuring the protection of sensitive components upon power-up.
  • Overcurrent Protection: The device features fast response to overcurrent conditions, protecting the system from potential damage caused by excessive current draw.
  • Multi-Function Timer: An onboard timer offers multiple functions, including controlling the inrush current duration and providing overcurrent auto-retry or latch-off features.
  • Compact Package: The LTC4231CMS-1#PBF is available in a small 10-lead MSOP package, which is space-efficient and suitable for compact PCB layouts.

Applications

The LTC4231CMS-1#PBF is versatile and can be used in a range of applications including:

  • Hot-swappable cards
  • RAID systems
  • Servers and network routers
  • Industrial systems
  • Portable battery-powered equipment

This hot swap controller is a reliable solution for managing power distribution and ensuring the safety and integrity of high-availability systems. Its robust feature set and design flexibility make it an essential component in any system that requires hot swapping capability.

You May Also Be Interested in

Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to €4.0893
ECAD model for UCC2918DP/81510
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €3.5136
ECAD model for MP5991GLU-Z
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €2.0728
ECAD model for LT1640AHIS8#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to €5.6786
ECAD model for MIC2586R-1YM
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €34.8793
ECAD model for LTC4217IDHC
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €6.4527
ECAD model for MAX5900AAEUT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €2.2848 €52.5499
55+ €1.8747 €103.1075
85+ €1.8161 €154.3693
116+ €1.7575 €203.8743
150+ €1.6989 €254.8310
201+ €1.5232 €306.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention