EN
  • EN
  • DE

LTC4227IUFD-2#PBF

Part No LTC4227IUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.9 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 20-QFN (5x4)
Feature Pins CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Win Source Part Number 1063443-LTC4227IUFD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4227IUFD-2#PBF CAD Model

Description

Linear Technology LTC4227IUFD-2#PBF Dual Ideal Diode and Hot Swap Controller

The LTC4227IUFD-2#PBF from Linear Technology is a sophisticated electronic component designed to provide safe power control in systems where dual power supplies are used. This dual ideal diode and hot swap controller ensures seamless transition between redundant power supplies, enhancing system reliability and uptime. It is particularly suitable for high-availability systems where continuous operation is critical.

With its compact 24-pin QFN package, the LTC4227IUFD-2#PBF offers a space-efficient solution for power path management. The device integrates two ideal diodes and hot swap controllers, which are essential for protecting system components when inserting or removing circuit boards into a live backplane. It also minimizes the need for external components, simplifying the design and reducing the overall solution footprint.

The ideal diode function of the LTC4227IUFD-2#PBF ensures low loss power ORing with its internal MOSFETs, which can outperform Schottky diodes in terms of efficiency and thermal management. This feature helps to reduce power dissipation and maintain a cooler operating temperature, which is crucial for maintaining the longevity and reliability of electronic systems.

The hot swap controller aspect of the device allows for safe board insertion into a live backplane by limiting inrush current. This helps to prevent glitches on the power supply rail, which can cause other boards in the system to malfunction. The LTC4227IUFD-2#PBF also provides overcurrent protection and fault isolation, further safeguarding the system against potential damage due to abnormal operating conditions.

Additional features of the LTC4227IUFD-2#PBF include status outputs for power good and fault indication, adjustable current limit, and a programmable timer for controlling the fault response. These features provide designers with flexibility and control, enabling the fine-tuning of system protection parameters to match specific application requirements.

In summary, the LTC4227IUFD-2#PBF is a highly integrated and reliable solution for managing power distribution in systems with redundant supplies. Its combination of dual ideal diode and hot swap functionality makes it an invaluable component for ensuring uninterrupted operation and protecting against electrical faults.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1042 $72.3126
6+ $19.7778 $118.6668
8+ $19.1598 $153.2784
11+ $18.5417 $203.9587
14+ $17.9237 $250.9318
19+ $16.0695 $305.3205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess