EN
  • EN
  • DE

LTC4225IUFD-2#PBF

Part No LTC4225IUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.9 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.8mA
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Feature Pins CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Win Source Part Number 1063432-LTC4225IUFD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4225IUFD-2#PBF CAD Model

Description

LTC4225IUFD-2#PBF Dual Hot Swap Controller

The LTC4225IUFD-2#PBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. It is an essential component for systems that require maintenance or upgrades without the need to power down the entire system, thus ensuring continuous operation and minimal downtime.

This advanced controller operates over a wide voltage range of 2.9V to 18V, making it versatile for various applications. The LTC4225IUFD-2#PBF is designed with two independent channels, each capable of controlling the inrush of current during plug-in, thereby preventing glitches on the supply rail and protecting the electronic components from damage.

One of the key features of the LTC4225IUFD-2#PBF is its ability to provide overcurrent protection with a programmable current limit. This is achieved through the use of external sense resistors, which allow the user to set the current limit threshold according to the specific requirements of their application. Additionally, the product includes a circuit breaker function, which latches off the external N-channel MOSFET when an overcurrent condition persists, further safeguarding the system.

The LTC4225IUFD-2#PBF also boasts a range of diagnostic features. It provides power good outputs, and it has the capability to signal the occurrence of certain fault conditions, such as overcurrent, overvoltage, undervoltage, and overtemperature events. This enables the system to take appropriate actions in response to these conditions, such as alerting a system controller or triggering an alarm.

For thermal management, the LTC4225IUFD-2#PBF includes an adjustable overtemperature protection. It comes in a 24-lead 4mm × 4mm QFN package, which is suitable for compact and high-density circuit designs. The product is designed for robust and reliable operation in harsh environments, making it an ideal choice for telecom, datacom, industrial, and automotive applications where system availability and reliability are critical.

In summary, the LTC4225IUFD-2#PBF from Linear Technology is a feature-rich dual Hot Swap controller that offers advanced protection mechanisms and diagnostic features, ensuring safe and reliable power management in live systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6816 $60.7712
17+ $7.1233 $121.0961
26+ $6.9008 $179.4208
35+ $6.6782 $233.7370
45+ $6.4555 $290.4975
60+ $5.7877 $347.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess