EN
  • EN
  • DE

LTC4219IDHC-12#PBF

Part No LTC4219IDHC-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications Use For General
Features Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage (V) 2.9V ~ 15V
Current - Output (Maximum) 5.6A
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.6mA
Mounting Style SMD
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Feature Pins /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER
Part Number Series LTC4219
Manufacturer Pack Quantity 73
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814025-LTC4219IDHC-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4219IDHC-12#PBF CAD Model

Description

LTC4219IDHC-12#PBF - Hot Swap Controller from Linear Technology

The LTC4219IDHC-12#PBF is a sophisticated Hot Swap controller designed by Linear Technology to allow safe board insertion and removal from a live backplane. This integrated circuit (IC) is housed in a compact DHC package and is engineered to control the inrush current, thus preventing glitches on the power line that can affect neighboring circuits and cause system instability.

Key Features

  • 12V Operation: Optimized for systems with a nominal 12V supply, the LTC4219 provides precise control over the power delivery to the loads.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, allowing for tailored protection based on specific application requirements.
  • Overcurrent Protection: The device offers a fast response to overcurrent conditions, ensuring reliable protection for sensitive components.
  • Automatic Retry or Latch Off: After a fault, the LTC4219 can be configured to either attempt a power-on retry or latch off, providing flexibility in handling system errors.
  • Under-Voltage and Over-Voltage Protection: These features safeguard the system from voltage transients and maintain operation within safe voltage levels.
  • Power Good Output: This output signal indicates when the output voltage is within the acceptable range, enabling downstream load enablement at the right time.
  • Compact DHC Package: The small footprint of the DHC package makes it suitable for space-constrained applications.

Applications

The LTC4219IDHC-12#PBF is versatile and can be used in a variety of applications, including:

  • Server Backplanes
  • Network Routers and Switches
  • Industrial Systems
  • Telecommunications Equipment
  • Hot Swap Redundant Supplies

With its robust feature set and Linear Technology's reputation for high-quality power management solutions, the LTC4219IDHC-12#PBF is an excellent choice for ensuring the safe and reliable operation of electronic systems that require hot-swap functionality.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3773 $55.1319
7+ $15.0788 $105.5516
11+ $14.6076 $160.6836
15+ $14.1364 $212.0460
19+ $13.6652 $259.6388
25+ $12.2515 $306.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess