EN
  • EN
  • DE

LTC4210-3IS6#TRMPBF

Part No LTC4210-3IS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 7 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 750μA
Mounting SMD (SMT)
Case / Package TSOT-23-6
Feature Pins ON, TIMER
Win Source Part Number 1063370-LTC4210-3IS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4210-3IS6#TRMPBF CAD Model

Description

LTC4210-3IS6#TRMPBF - Hot Swap Controller from Linear Technology

The LTC4210-3IS6#TRMPBF is a compact, feature-rich hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications where board space is at a premium.

This hot swap controller facilitates the controlled ramp-up of the supply voltage to the load, thereby preventing any abrupt inrush of current which could potentially damage sensitive electronic components. It operates with a supply voltage range from 2.7V to 8.8V, making it versatile for various low voltage applications. The LTC4210-3IS6#TRMPBF is specifically designed to limit the inrush current during power-up and to provide a robust electronic circuit breaker function to protect against overcurrent conditions.

One of the key features of this device is its fast response time to fault conditions. The LTC4210-3IS6#TRMPBF can detect overcurrent conditions and respond within 1µs, quickly disconnecting the load from the power source to prevent damage. Additionally, it offers an adjustable overcurrent threshold and a timer to control the fault response, which can be set by external components according to the specific needs of the application.

The controller also includes an undervoltage lockout (UVLO) feature, which ensures that the hot swap operation does not commence until the supply voltage has reached a stable and safe level. This further enhances the protection for both the electronic load and the backplane.

For ease of use, the LTC4210-3IS6#TRMPBF provides a status flag output that can be used to signal a microcontroller or other monitoring circuits in the event of a fault condition. This allows for quick system response and diagnosis of any issues that may arise.

With its robust protection features and compact size, the LTC4210-3IS6#TRMPBF from Linear Technology is an excellent choice for managing hot swap events in servers, network switches, and other telecommunications equipment where system uptime and reliability are critical.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess