EN
  • EN
  • DE

LTC4210-1CS6#TRPBF

Part No LTC4210-1CS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 16.5V N-Channel Positive Low Voltage 6-Pin TSOT-23 T/R / IC CONTROLLER HOT SWAP TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-6
Feature Pins ON, TIMER
Win Source Part Number 303448-LTC4210-1CS6#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4210-1
Introduction Date July 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4210-1CS6#TRPBF CAD Model

Description

LTC4210-1CS6#TRPBF Hot Swap Controller

The LTC4210-1CS6#TRPBF is a state-of-the-art Hot Swap controller from Linear Technology, designed to manage the safe insertion and removal of electronic boards from a live backplane or other power sources. This compact and efficient device ensures that the electronic circuits are protected from the inrush current that can cause excessive voltage drop and potential damage to the circuit components.

Encased in a 6-pin TSOT-23 package, the LTC4210-1CS6#TRPBF provides a robust solution for systems with supply voltages ranging from 2.7V to 8.5V, making it versatile for a variety of applications. The controller is capable of limiting inrush current during power-up through an external N-channel MOSFET, which it controls to provide a soft-start capability for the power supply rail.

One of the key features of the LTC4210-1CS6#TRPBF is its fast electronic circuit breaker function. This feature quickly disconnects the load in the event of overcurrent or short-circuit conditions, protecting both the power source and the electronic components on the board. The device's overcurrent output flag (OC) indicates when the current limit has been reached, providing a signal for system monitoring and control.

The LTC4210-1CS6#TRPBF also includes an automatic retry feature, which allows the system to attempt to power up again after a fault condition has cleared, ensuring continuous operation without the need for manual intervention. This, along with its undervoltage lockout capability, ensures that the device operates only when the supply voltage is within an acceptable range, further safeguarding the system from potential damage due to low voltage conditions.

Whether used in servers, telecom equipment, or other sophisticated electronic systems, the LTC4210-1CS6#TRPBF offers a compact, reliable, and efficient solution for hot swapping circuit boards. Its advanced features and protection mechanisms make it an essential component for modern hot-swap applications where uptime and system integrity are of paramount importance.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8288 $53.6032
28+ $3.5818 $100.2904
44+ $3.4583 $152.1652
63+ $3.2113 $202.3119
81+ $3.0878 $250.1118
102+ $2.9643 $302.3586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess