EN
  • EN
  • DE

LTC4151CMS/LTC4151IMS

Part No LTC4151CMS/LTC4151IMS
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Linear Technology
Win Source Part Number 303444-LTC4151CMS/LTC4151IMS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4151CMS/LTC4151IMS CAD Model

Description

LTC4151CMS/LTC4151IMS High Voltage I2C Current and Voltage Monitor

The LTC4151CMS and LTC4151IMS are high voltage I2C current and voltage monitors from Linear Technology, designed to provide precise monitoring solutions for a wide range of applications. These devices are capable of measuring both the current and the supply voltage in a system, making them an essential component for power management and diagnostic tasks in complex electronic systems.

Key Features:

  • Wide Operating Range: The LTC4151 can monitor a wide voltage range from 7V to 80V, which makes it suitable for high voltage applications including telecom systems, industrial equipment, and automotive electronics.
  • High Accuracy: With a precision of 0.25% for voltage measurements and 1% for current measurements, the LTC4151 ensures accurate monitoring, which is critical for the protection and efficient operation of electrical systems.
  • I2C Interface: The integrated I2C interface allows for easy communication with microcontrollers and other digital devices, enabling the LTC4151 to be integrated into digital control systems seamlessly.
  • Two Versions: The LTC4151 is available in two temperature versions; the LTC4151CMS is specified for the commercial temperature range of 0°C to 70°C, while the LTC4151IMS is specified for the industrial temperature range of -40°C to 85°C.
  • Additional Features: The device includes a multiplexer for monitoring multiple voltages, an onboard ADC (Analog-to-Digital Converter), and an alert output that can be used as an interrupt or a power good indicator.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Instruments

The LTC4151CMS/LTC4151IMS current and voltage monitor provides real-time monitoring, which is essential for systems that require immediate response to changing conditions. Its robust design and high reliability make it an ideal choice for engineers looking to incorporate advanced power management and diagnostic features into their systems.

By utilizing the LTC4151, designers can improve the safety and efficiency of their systems, reduce downtime, and extend the life of critical components through better management of electrical characteristics.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess