EN
  • EN
  • DE

LTC4099EUDC#PBF

Part No LTC4099EUDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB PWR MANAGER/CHRGR 20-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (3x4)
Win Source Part Number 1063343-LTC4099EUDC#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4099EUDC#PBF CAD Model

Description

Linear Technology LTC4099EUDC#PBF Product Overview

The LTC4099EUDC#PBF is a highly integrated portable power management solution from Linear Technology, designed to cater to the demanding requirements of modern portable applications. This advanced device is ideal for managing power in systems that require battery charging and efficient power distribution between multiple sources.

Key Features

  • Autonomous Power Management: The LTC4099EUDC#PBF can automatically transition between multiple power sources such as USB, wall adapter, and battery power without interruption to the load.
  • Integrated Battery Charger: It includes a high-efficiency switch-mode battery charger with programmable charge current up to 1.5A, which supports a wide range of battery chemistries including Li-Ion, Li-Polymer, and LiFePO4.
  • PowerPath™ Control: Linear Technology's PowerPath control seamlessly manages the power flow between input sources, battery, and load, ensuring that the highest priority power source is always utilized.
  • Instant-On Operation: The device is capable of powering the system load from the battery even when the input power is not available, enabling an instant-on operation for the system.
  • USB On-The-Go (OTG): A USB OTG output at 5V is available, allowing the device to supply power to attached USB peripherals.
  • Compact Design: The LTC4099EUDC#PBF comes in a compact 3mm x 3mm QFN package, making it an excellent choice for space-constrained applications.

Applications

This versatile power management IC is suitable for a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial PDAs
  • Portable Media Players
  • Personal Navigation Devices

With its comprehensive feature set and efficient operation, the LTC4099EUDC#PBF from Linear Technology is a robust solution for designers looking to optimize the power management in their portable devices, ensuring extended battery life, reliable operation, and user convenience.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4586 $53.8344
10+ $11.0430 $110.4300
15+ $10.6979 $160.4685
20+ $10.3528 $207.0560
25+ $10.0077 $250.1925
34+ $8.9724 $305.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess