EN
  • EN
  • DE

LTC4098EPDC#PBF

Part No LTC4098EPDC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Media Players 4.35V to 5.5V Automotive 20-Pin UTQFN EP / IC CHARGER USB COMP 20-UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Part Status Obsolete(EOL)
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-UFQFN Exposed Pad
Manufacturer Package 20-UTQFN-EP (3x4)
Win Source Part Number 783900-LTC4098EPDC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4098
Introduction Date December 21, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTC4098EPDC#PBF CAD Model

Description

LTC4098EPDC#PBF - High Efficiency USB Power Manager and Li-Ion Battery Charger

The LTC4098EPDC#PBF is a versatile and advanced power management solution designed by Linear Technology, now part of Analog Devices, for portable USB-powered devices. This integrated circuit offers a comprehensive set of features aimed at efficiently managing power from a USB port and charging single-cell lithium-ion batteries.

At the heart of the LTC4098EPDC#PBF is its ability to automatically control power flow between multiple sources such as USB, a wall adapter, and a battery. It ensures that the priority is given to the system load while concurrently and independently charging the battery. The device can seamlessly transition between inputs without interrupting the power supply to the load, making it ideal for portable applications where consistent operation is critical.

The charging capability of the LTC4098EPDC#PBF is highly sophisticated, with programmable charge current up to 1.5A from a wall adapter and up to 500mA from a USB port. The charger is designed to be compliant with USB 2.0 specifications and includes a patented thermal regulation technique that maximizes the charge rate without the risk of overheating.

Additionally, the LTC4098EPDC#PBF features PowerPath™ control, which provides preferential treatment to system load over battery charging, ensuring that the device remains operational even when the battery is low. It also boasts an instant-on operation that powers the system even with a dead or missing battery, as long as external power is available.

Other notable features of the LTC4098EPDC#PBF include overvoltage protection, which guards the device against input voltages up to 15V, and a "suspend" mode that reduces battery drain when the host controller enters sleep mode. The product is available in a 4mm x 4mm QFN package, offering a compact solution for space-constrained applications.

Overall, the LTC4098EPDC#PBF is an efficient and reliable choice for designers looking to enhance the power management and charging capabilities of their USB-powered portable devices, with the assurance of quality and performance from a leading manufacturer in the industry.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess