EN
  • EN
  • DE

LTC3783EFE#TRPBF

Part No LTC3783EFE#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16TSSOP / LED Driver 1500uA Supply Current Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 36V
Frequency 20kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783621-LTC3783EFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3783
Introduction Date November 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3783EFE#TRPBF CAD Model

Description

Product Overview: LTC3783EFE#TRPBF

The LTC3783EFE#TRPBF is a high-performance, multi-topology DC/DC controller designed by Linear Technology, now part of Analog Devices, that enables the efficient conversion of power with a wide input voltage range. This versatile component is suitable for a variety of applications, including telecommunications, automotive systems, and industrial power supplies.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 4V to 60V, making it suitable for both low and high voltage applications.
  • Constant-Frequency Current Mode Control: This feature provides stable operation across a wide range of supply and output voltages and reduces noise susceptibility.
  • Versatile Topology: The LTC3783EFE#TRPBF supports Boost, SEPIC, and ZETA power conversion topologies, offering flexibility in design options for different circuit configurations.
  • Powerful Gate Drivers: Integrated gate drivers are capable of driving large MOSFETs, which enables the handling of high power levels without the need for additional components.
  • Adjustable Operating Frequency: The operating frequency can be synchronized to an external clock or set by a resistor from 100kHz to 600kHz.
  • Phase-Lockable Frequency: The LTC3783EFE#TRPBF can be synchronized to an external clock over a range of 75kHz to 850kHz for noise-sensitive applications.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection to ensure reliable operation and safeguard the system under extreme conditions.

Applications

  • Automotive Power Systems
  • Telecommunications Power Supplies
  • Industrial Power Systems
  • DC Power Distribution Systems
  • Battery-Powered Equipment

The LTC3783EFE#TRPBF is packaged in a thermally enhanced TSSOP-16, which allows for efficient heat dissipation and compact design integration. With its strong feature set and robust design, this controller is an excellent choice for engineers looking to build efficient, reliable, and high-performance power systems.

Whether you are designing a new power supply or upgrading an existing system, the LTC3783EFE#TRPBF provides the performance and flexibility required to meet a wide range of design challenges.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0261 $56.1044
9+ $11.5086 $103.5774
14+ $11.1489 $156.0846
19+ $10.7893 $204.9967
24+ $10.4297 $250.3128
33+ $9.3507 $308.5731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess