EN
  • EN
  • DE

LT3756EUD-1#PBF

Part No LT3756EUD-1#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16QFN / LED Driver 18 Segment 1700uA Supply Current 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 100V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781259-LT3756EUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3756
Introduction Date August 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3756EUD-1#PBF CAD Model

Description

Product Overview: LT3756EUD-1#PBF

The LT3756EUD-1#PBF is a sophisticated LED driver integrated circuit (IC) from Linear Technology, designed to manage and power complex lighting systems efficiently. This high-performance driver is particularly well-suited for applications requiring precise control over high-brightness LEDs, making it an ideal choice for automotive, industrial, and architectural lighting solutions.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range of 6V to 100V, accommodating a variety of power supplies and ensuring consistent operation even under fluctuating input conditions.
  • High Output Drive Capability: It can deliver up to 100mA of output current, which can be adjusted via an external resistor, providing flexibility to drive a range of LED configurations.
  • Adjustable Frequency: Users can adjust the switching frequency from 100kHz to 1MHz through an external resistor or synchronize it to an external clock, allowing optimization for efficiency or to minimize electromagnetic interference (EMI).
  • Robust Protection Features: The LT3756EUD-1#PBF includes open LED protection, short-circuit protection, and over-temperature protection, ensuring the longevity and reliability of both the driver and the LEDs it controls.
  • Internal PWM Dimming: The device offers an internal pulse-width modulation (PWM) dimming controller, enabling precise control over LED brightness levels without the need for additional components.

Applications

  • Automotive Lighting
  • Industrial and Commercial Lighting
  • Architectural Detail Lighting
  • General Purpose LED Illumination

Package and Quality

The LT3756EUD-1#PBF comes in a compact 16-lead QFN package, which is designed to minimize footprint on the PCB while providing excellent thermal performance. Linear Technology ensures high-quality manufacturing standards, with rigorous testing and quality control procedures in place to deliver reliable and consistent performance across all their products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE TPS92315 / TPS92315 Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8885 $51.9930
43+ $2.3700 $101.9100
66+ $2.2960 $151.5360
91+ $2.2219 $202.1929
117+ $2.1478 $251.2926
156+ $1.9257 $300.4092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess