EN
  • EN
  • DE

LTC3726EGN#PBF

Part No LTC3726EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SSOP / Secondary Side PWM Controller 345kHz Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Secondary-Side Controller
Operating Supply Voltage 5 V ~ 10 V
Operating Supply Current 4.2mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783583-LTC3726EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3726
Introduction Date February 10, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3726EGN#PBF CAD Model

Description

LTC3726EGN#PBF - Dual 1-Phase Synchronous Step-Down Controller

The LTC3726EGN#PBF is a high-performance dual 1-phase synchronous step-down switching regulator controller from Linear Technology that drives all N-channel power MOSFET stages. Its advanced design is targeted for applications such as point-of-load power supply systems, distributed power systems, and other systems requiring a compact, high efficiency power management solution.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 36V, making it suitable for a wide variety of supply sources, from standard 5V, 12V, and 24V rails to unregulated or fluctuating supplies.
  • Dual Outputs: The LTC3726EGN#PBF can simultaneously regulate two outputs that can be set by external resistors. Each channel is capable of driving a synchronous step-down circuit, providing flexibility for various output voltage requirements.
  • High Efficiency: With its synchronous operation, where the top and bottom MOSFETs are turned on and off complementarily, the LTC3726EGN#PBF achieves high efficiency, which is crucial for thermal management and energy savings.
  • Phase-Lockable Fixed Frequency: The switching frequency is selectable from 250kHz to 750kHz and can be synchronized to an external clock, which helps minimize electromagnetic interference (EMI) and allows for use in noise-sensitive applications.
  • OPTI-LOOP Compensation: The LTC3726EGN#PBF incorporates OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a foldback current limit, providing a high level of safety and reliability.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Computing Environments
  • High-Density Distributed Power Systems

The LTC3726EGN#PBF is offered in a 24-lead SSOP package, ensuring a compact footprint while allowing for adequate thermal performance. Its precision and flexibility make it an ideal solution for powering the next generation of high-performance electronics.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess