EN
  • EN
  • DE

LTC3701CGN

Part No LTC3701CGN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072390-LTC3701CGN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3701CGN CAD Model

Description

The LTC3701CGN is a high-performance step-down switching regulator designed by Linear Technology, renowned for its power management solutions. This regulator is engineered to convert a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for a variety of applications, such as portable devices, automotive electronics, and industrial systems.

Key Features

  • High Efficiency: The LTC3701CGN boasts a high efficiency rate, which minimizes heat generation and allows for a smaller footprint in design.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of specific applications, providing design flexibility.
  • Wide Input Voltage Range: This regulator can accommodate a broad range of input voltages, making it versatile for use in environments with varying power supplies.
  • Fast Transient Response: Its ability to respond quickly to changes in load ensures stable performance and reliability under different operating conditions.
  • Low Dropout Operation: The LTC3701CGN can maintain regulation with a minimal difference between the input and output voltages, which is advantageous in low-voltage applications.

Technical Specifications

Parameter Value
Package Type 16-Lead SSOP
Switching Frequency Adjustable up to 550kHz
Operating Temperature -40°C to 85°C
Minimum Input Voltage 3.0V
Maximum Input Voltage 28V

The LTC3701CGN is available in a compact 16-lead narrow SSOP package, which is suitable for space-constrained applications. Its robust design ensures reliable operation even under harsh conditions, making it a go-to solution for engineers looking for a dependable power management component.

Applications

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Battery-Powered Devices

With its combination of efficiency, flexibility, and reliability, the LTC3701CGN from Linear Technology stands out as a superior choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess