EN
  • EN
  • DE

LTC3544IUDTRPBF

Part No LTC3544IUDTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072345-LTC3544IUDTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3544IUDTRPBF CAD Model

Description

Linear Technology LTC3544IUDTRPBF Overview

The LTC3544IUDTRPBF is a high-performance, quad-channel, monolithic synchronous buck regulator from Linear Technology, a brand of Analog Devices. This integrated circuit is designed to provide compact and efficient power management solutions for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.25V to 5.5V input voltage range, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V or 5V power supplies.
  • High-Efficiency Operation: The LTC3544IUDTRPBF features high-efficiency synchronous operation with up to 95% efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Four Independent Outputs: It provides four independent output voltages with adjustable outputs from 0.6V to VIN, catering to various voltage requirements of modern electronic systems.
  • Low Dropout Operation: The 100% duty cycle low dropout operation ensures output voltage regulation even when the input voltage is very close to the output voltage, enhancing performance during battery discharge.
  • Switching Frequency: The device's switching frequency can be set from 300kHz to 2.25MHz with an external resistor or synchronized to an external clock, allowing flexibility in design and optimization of component size and efficiency.
  • Thermal Performance: The LTC3544IUDTRPBF comes in a compact, thermally efficient, 20-lead QFN package, which is ideal for space-constrained applications.

Protection Features

  • Overcurrent Protection: The regulator includes internal cycle-by-cycle overcurrent protection, safeguarding the device and the load from excessive current conditions.
  • Thermal Protection: An internal thermal shutdown provides additional protection, ensuring the device operates within safe temperature limits.

Overall, the LTC3544IUDTRPBF from Linear Technology presents a robust and versatile power management solution that combines multiple output capabilities with advanced features to meet the demands of modern electronic devices. Its high efficiency, wide input voltage range, and compact form factor make it an ideal choice for designers looking to optimize power consumption and space in their applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess