EN
  • EN
  • DE

LTC3486IFE

Part No LTC3486IFE
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 97105-LTC3486IFE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3486IFE CAD Model

Description

LTC3486IFE - A High-Efficiency, Dual Output Step-Down DC/DC Converter

The LTC3486IFE is a versatile and compact dual output step-down DC/DC converter from Linear Technology, designed to deliver high efficiency and performance for a wide range of applications. This advanced power management IC is capable of generating two independent output voltages from a single input, making it an ideal choice for portable devices where space and power are at a premium.

Key Features:

  • Wide Input Voltage Range: The LTC3486IFE operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Dual Independent Outputs: It provides two adjustable outputs with voltages as low as 0.8V, allowing for great flexibility in powering different components of a system.
  • High Efficiency: With up to 94% conversion efficiency, this converter ensures maximum battery life and minimal heat generation.
  • Constant Frequency Operation: The device uses a fixed frequency, current mode architecture that provides excellent line and load transient response.
  • Low Quiescent Current: The LTC3486IFE features a low quiescent current, which is crucial for battery-powered applications where conserving energy is critical.
  • Integrated Switches: The inclusion of internal switches minimizes the need for external components, thus saving space on the PCB.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.

Applications:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • PDAs and Smartphones

The LTC3486IFE comes in a compact, thermally enhanced 16-lead TSSOP package, which is RoHS compliant and suitable for space-constrained applications. With its robust feature set and high reliability, the LTC3486IFE is an excellent power solution for designers looking to optimize their power management systems in portable and battery-operated devices.

Overall, the LTC3486IFE from Linear Technology stands out as a high-performance, efficient, and flexible solution for modern electronics requiring dual output voltages with minimal power loss and space utilization.

You May Also Be Interested in

UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $6.0684
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427
ON Semiconductor
Lowest to $0.0093

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess