EN
  • EN
  • DE

LTC3217EUD#TRPBF

Part No LTC3217EUD#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16QFN / LED Driver 4 Segment 6000uA Supply Current 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.9V
Voltage Supply MAX 4.5V
Output Current per Channel 150mA
Frequency 850kHz
Dimming PWM
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 783270-LTC3217EUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3217
Introduction Date October 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3217EUD#TRPBF CAD Model

Description

The LTC3217EUD#TRPBF is a highly integrated, efficient, and versatile LED driver brought to you by Linear Technology, a leader in analog integrated circuits. This compact and feature-rich driver is designed to power large LED arrays and is ideal for portable applications due to its minimal power consumption and space-saving package.

The LTC3217EUD#TRPBF operates from a 3V to 5.5V input voltage range, making it suitable for a variety of power sources, including single-cell Li-Ion batteries. It can drive up to 10 LEDs in series with up to 25mA of LED current, which is programmable via an external resistor. This allows for precise control over the brightness of the LEDs, catering to the needs of different lighting applications.

This LED driver utilizes a 1x/1.5x/2x fractional charge pump to maximize efficiency based on the LED forward voltage requirements, ensuring optimal operation across a wide range of conditions. The device also features a unique adaptive mode switching function that automatically selects the most efficient charge pump gain to minimize power loss.

The LTC3217EUD#TRPBF offers a robust set of protection features, including soft-start to limit inrush current during startup, short-circuit protection, and thermal shutdown to protect the device under extreme conditions. These features enhance the reliability and longevity of the driver in demanding environments.

Packaged in a compact 16-lead QFN (3mm × 3mm), the LTC3217EUD#TRPBF is designed for space-constrained applications. The small footprint and low profile of the package make it an excellent choice for handheld devices, backlighting LCD displays, and other portable electronics where space and power efficiency are critical.

In summary, the LTC3217EUD#TRPBF is a powerful, efficient, and reliable solution for driving LEDs in portable devices. Its wide input voltage range, programmable current, and adaptive mode switching make it a versatile choice for designers looking to enhance their lighting applications with a high-quality LED driver.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7517 $52.5510
70+ $1.4373 $100.6110
110+ $1.3924 $153.1640
150+ $1.3475 $202.1250
195+ $1.3026 $254.0070
260+ $1.1678 $303.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,743 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess