EN
  • EN
  • DE

LTC2952IF#TRPBF

Part No LTC2952IF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 28 V
Operating Supply Current 65μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1062319-LTC2952IF#TRPBF
Family Name LTC2952
Introduction Date September 22, 2006
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2952IF#TRPBF CAD Model

Description

LTC2952IF#TRPBF - Power Control and Monitoring Solution

The LTC2952IF#TRPBF from Linear Technology is a sophisticated power control and monitoring component designed to enhance system reliability and user experience in a variety of electronic applications. This advanced integrated circuit (IC) provides push button on/off control and microprocessor supervisory functions, which are crucial for managing power sequences in portable and battery-powered systems.

The LTC2952IF#TRPBF offers an adjustable power-on delay and power-off timer, which can be configured to suit specific system requirements. This flexibility ensures that the device can accommodate a wide range of power-up sequences and can gracefully manage power-down scenarios to prevent data loss and ensure the integrity of system operations.

One of the standout features of this product is its ability to manage system power with a simple push button interface. The push button input controls the enable pin for a DC/DC converter, allowing users to turn the system power on and off with ease. This feature simplifies the user interface and can lead to a more intuitive control scheme for end-users.

The LTC2952IF#TRPBF also incorporates a watchdog timer that can be disabled if not required. This watchdog function serves as an additional layer of protection by monitoring system health and ensuring that the system responds within a specific time frame, preventing system lock-up and improving reliability.

With an operating temperature range of -40°C to 85°C, the LTC2952IF#TRPBF is well-suited for harsh environments and can maintain stable operation under a wide range of temperature conditions. This makes it an ideal choice for industrial, automotive, and outdoor applications where temperature extremes are common.

Linear Technology has packaged the LTC2952IF#TRPBF in a 16-lead TSSOP package with an exposed pad for enhanced thermal performance, ensuring that the device can handle higher current levels without overheating. This compact packaging makes it suitable for space-constrained applications while still providing robust power control capabilities.

In summary, the LTC2952IF#TRPBF is a versatile and reliable solution for power control and monitoring, offering features that enhance system usability, safety, and performance. Its integration into an electronic system guarantees efficient power management and contributes to the overall stability and longevity of the application it serves.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess