Product Overview: LTC2950CTS8-2#TRPBF
The LTC2950CTS8-2#TRPBF is a push button on/off controller from Linear Technology, a company known for its high-performance analog integrated circuits. This product is designed to manage the power functions of electronic devices with precision, providing a convenient interface for the control of system power through a simple push button operation.
Key Features
- Push Button Control: The LTC2950CTS8-2#TRPBF allows for easy on/off control of electronic systems, making it user-friendly and accessible for a variety of applications.
- Adjustable Timeout: It features an adjustable timeout that can be set by the user, offering flexibility and preventing unnecessary power drain if the system is accidentally left on.
- Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various power supplies and ensuring compatibility with a broad range of electronic products.
- Low Quiescent Current: With its low quiescent current, the LTC2950CTS8-2#TRPBF is ideal for battery-powered applications where power conservation is crucial.
- Compact Package: Housed in a compact TSOT-23 package, the product is suitable for space-constrained applications.
Applications
The LTC2950CTS8-2#TRPBF is versatile and can be used in multiple applications, including:
- Portable and battery-powered devices
- Embedded systems
- Industrial equipment
- Automotive electronics
- Medical devices
Technical Specifications
Some of the technical specifications of the LTC2950CTS8-2#TRPBF include:
- Input Voltage Range: 2.7V to 26.4V
- Operating Temperature Range: -40°C to 85°C
- Package: TSOT-23
- RoHS Compliant: Yes
Quality and Reliability
Linear Technology ensures that its products, including the LTC2950CTS8-2#TRPBF, meet high standards of quality and reliability. This component is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of certain hazardous substances in its manufacturing.
Ordering Information
When ordering this product, use the full part number LTC2950CTS8-2#TRPBF to ensure the correct device specifications. For any additional information or technical support, Linear Technology's customer service and technical support teams are available to assist.