EN
  • EN
  • DE

LTC2941CDCB-1#TRPBF

Part No LTC2941CDCB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR LI-ION 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 6-DFN (2x3)
Win Source Part Number 1062291-LTC2941CDCB-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2941CDCB-1#TRPBF CAD Model

Description

Product Overview: LTC2941CDCB-1#TRPBF

The LTC2941CDCB-1#TRPBF is a sophisticated battery monitor IC manufactured by Linear Technology, now part of Analog Devices. This compact, high-precision product is designed to help users manage the power consumption of their battery-powered devices by providing detailed monitoring of battery charge state in single-cell Li-Ion batteries.

Key Features

  • Wide Operating Range: The device operates over a wide range of battery voltages from 2.7V to 5.5V, making it versatile for various single-cell Li-Ion battery configurations.
  • High Precision: It achieves high accuracy in measuring battery charge state, thanks to its high-precision analog-to-digital converter (ADC) which monitors voltage, current, and temperature.
  • Low Quiescent Current: With a low quiescent current of 50μA, the LTC2941CDCB-1#TRPBF ensures minimal power consumption, which is critical for maximizing battery life in portable applications.
  • I2C Interface: The device features an I2C interface, allowing for easy communication with a microcontroller for battery status readouts.
  • Programmable Alerts: Users can program alerts for certain conditions such as low battery, which helps prevent unexpected power loss in critical applications.
  • Compact Package: It comes in a small 6-pin DFN package (2x3mm), which is ideal for space-constrained applications.

Applications

The LTC2941CDCB-1#TRPBF is suitable for a wide range of applications, including:

  • Portable Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Handheld Instruments
  • Wireless Sensors
  • Smartphones and Tablets

Reliability and Quality

As a product from Linear Technology, the LTC2941CDCB-1#TRPBF is built with high-quality standards in mind. It ensures reliable performance in various environmental conditions, making it a trusted choice for designers looking to incorporate precise battery monitoring in their projects.

In summary, the LTC2941CDCB-1#TRPBF is a highly accurate, reliable, and versatile battery charge monitor that offers a wealth of features for precise battery management in portable and handheld devices, safeguarding against unexpected power failures and enhancing the overall user experience.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess