EN
  • EN
  • DE

LTC2925IGN#PBF

Part No LTC2925IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 24SSOP / Processor Supervisor 4 Open Drain 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783138-LTC2925IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2925
Introduction Date April 14, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2925IGN#PBF CAD Model

Description

The LTC2925IGN#PBF is a sophisticated power supply manager from Linear Technology designed to monitor and control multiple power supplies in complex systems. This integrated circuit (IC) is essential for ensuring system stability and reliability by managing up to five different power supplies. Its precision and flexibility make it an ideal choice for a wide range of applications, including telecommunications, industrial control systems, and server farms.

Key Features:

  • Supply Management: Capable of monitoring up to five power supply outputs, the LTC2925IGN#PBF ensures that all system voltages are within specified thresholds before enabling each supply in a user-defined sequence.
  • Voltage Monitoring: This device includes accurate under and overvoltage monitoring, which is critical for the protection of sensitive electronic components.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the connected supplies, allowing for a controlled startup and shutdown process, which can prevent damage and data corruption.
  • Adjustable Timing: The timing for the voltage monitoring and power sequencing can be adjusted using external capacitors, providing flexibility for different system requirements.
  • Power Good Outputs: The LTC2925IGN#PBF provides open-drain Power Good outputs for each monitored supply, offering a clear indication of the system's power status.
  • Compact Package: Housed in a narrow 16-lead SSOP package, this device is designed for space-constrained applications.

Technical Specifications:

  • Part Number: LTC2925IGN#PBF
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 2.7V to 5.5V
  • Package: 16-lead SSOP

The LTC2925IGN#PBF is a robust and reliable solution for managing multiple power supplies. Its advanced features ensure that your system operates smoothly by providing essential protections and controls. Whether you're designing a new system or upgrading an existing one, the LTC2925IGN#PBF is an excellent choice for maintaining the integrity of your power architecture.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2838 $51.4056
29+ $3.5149 $101.9321
45+ $3.4051 $153.2295
61+ $3.2952 $201.0072
79+ $3.1854 $251.6466
106+ $2.8559 $302.7254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess