EN
  • EN
  • DE

LTC2923CDE#TRPBF

Part No LTC2923CDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Power Supply Controller, Sequencer
Supply Voltage (V) 2.9V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Part Number Series LTC2923
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808855-LTC2923CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2923CDE#TRPBF CAD Model

Description

Product Overview: LTC2923CDE#TRPBF

The LTC2923CDE#TRPBF from Linear Technology is a sophisticated power supply tracking controller designed to manage the turn-on and turn-off characteristics of multiple power supplies in a system. This component is essential for ensuring that various voltage rails come up and go down in a controlled sequence, which is critical for systems where power sequencing is necessary to maintain the integrity of the operation and prevent damage to the integrated circuits (ICs).

Key Features

  • Adjustable Tracking: The LTC2923 allows for adjustable tracking offsets, enabling designers to set precise ramp rates and voltage levels for each power supply. This flexibility ensures compatibility with a wide range of ICs and system requirements.
  • Multiple Supply Management: It can manage up to four power supplies simultaneously, making it a versatile solution for complex systems with multiple power domains.
  • Power Sequencing: The device ensures proper sequencing of power-up and power-down events, which is crucial for systems that require a specific start-up or shutdown order to prevent malfunction or damage.
  • Compact Package: Housed in a compact 12-lead DFN package, the LTC2923CDE#TRPBF minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Power Good Outputs: It features power good outputs, which provide a signal indicating when the supply voltages are within acceptable thresholds, thus enabling reliable system monitoring.

Applications

The LTC2923CDE#TRPBF is ideal for a variety of applications that require careful power management, including but not limited to:

  • Telecommunication Infrastructure
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment
  • Networking Equipment

Reliability and Quality

Linear Technology, known for its high-quality power management solutions, ensures that the LTC2923CDE#TRPBF meets stringent reliability standards. It is designed to perform consistently across a wide range of temperatures and operating conditions, making it a reliable choice for critical applications where consistent performance is a must.

Whether you're designing a complex server system, a sensitive medical device, or a robust industrial control unit, the LTC2923CDE#TRPBF provides the control and flexibility needed to manage your power supplies with precision and reliability.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3112 $52.9792
37+ $2.7169 $100.5253
57+ $2.6320 $150.0240
79+ $2.5471 $201.2209
102+ $2.4622 $251.1444
136+ $2.2075 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess