EN
  • EN
  • DE

LTC2908CDDB-A1#TRPBF

Part No LTC2908CDDB-A1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SIX SUPPLY PREC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 133769-LTC2908CDDB-A1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2908CDDB-A1#TRPBF CAD Model

Description

Linear Technology LTC2908CDDB-A1#TRPBF Precision Hex Supply Monitor

The LTC2908CDDB-A1#TRPBF is a state-of-the-art precision hex supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of complex electronic systems. This advanced monitoring IC is essential for applications that require simultaneous supervision of multiple supply voltages, making it an ideal choice for systems such as servers, computers, and industrial equipment where the proper functioning of several power rails is crucial.

Enclosed in a small 10-lead DFN package, the LTC2908CDDB-A1#TRPBF offers a compact solution for space-constrained applications. It is capable of monitoring six supply voltages, which are commonly found in digital systems, including ±5V, ±12V, and an adjustable input. This versatility allows for a wide range of monitoring capabilities, making it a flexible choice for various designs.

The device features a tight ±1.5% threshold accuracy over the entire operating temperature range of -40°C to 85°C. This precision ensures that the monitored supplies are kept within their expected operating conditions, providing system designers with peace of mind that their systems are operating safely and effectively.

One of the key benefits of the LTC2908CDDB-A1#TRPBF is its programmable reset timeout period. This feature allows designers to set the delay from the time a fault is detected to when the reset signal is asserted, enabling them to tailor the monitoring to the specific needs of their application. Additionally, the IC offers a manual reset input for added control.

The LTC2908CDDB-A1#TRPBF also includes a glitch filter to ensure that transient conditions do not cause false alarms, further enhancing the reliability of the monitoring. The reset output is guaranteed to be in the correct state for VCC down to 1V, which ensures proper system reset even during low supply conditions.

Overall, the LTC2908CDDB-A1#TRPBF is a robust and reliable solution for multi-voltage system monitoring. Its precision, programmability, and compact form factor make it an excellent choice for designers looking to enhance system integrity and safeguard against power supply anomalies.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7692 $63.4612
25+ $4.7332 $118.3300
38+ $4.5854 $174.2452
53+ $4.4375 $235.1875
68+ $4.2897 $291.6996
91+ $3.8462 $350.0042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess