EN
  • EN
  • DE

LTC2901-1CGN#PBF

Part No LTC2901-1CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY QUAD 16-SSOP / Processor Supervisor 4 Active Low/Open Drain Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783044-LTC2901-1CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2901
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2901-1CGN#PBF CAD Model

Description

The LTC2901-1CGN#PBF is a sophisticated voltage monitor and supervisor integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of systems through precise monitoring of supply voltages. This IC is particularly suitable for microprocessor systems, power management systems, and other applications where voltage supervision is critical to safeguard the system's integrity.

Key Features:

  • Quad Voltage Monitoring: This device is capable of monitoring up to four supply voltages, which is essential for systems with multiple supply rails that need simultaneous supervision.
  • Adjustable Reset Timeout: It features an adjustable reset timeout delay, providing designers with the flexibility to set the appropriate reset period according to their system requirements.
  • Wide Operating Voltage Range: The LTC2901-1CGN#PBF operates over a broad voltage range, accommodating various applications and ensuring versatility in different system designs.
  • Low Supply Current: With its low supply current draw, this IC contributes to the overall power efficiency of the system, making it an ideal choice for power-sensitive applications.
  • Guaranteed Reset Output: The guaranteed reset output down to 1V ensures that the system can reliably reset even under low voltage conditions, enhancing system stability.

Applications:

This voltage monitor and supervisor IC is widely used in several applications, including but not limited to:

  • Microprocessor Systems
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Systems

Package and Quality:

The LTC2901-1CGN#PBF is available in a 16-lead narrow SSOP package, which is designed for space-saving on printed circuit boards (PCBs). The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

By integrating the LTC2901-1CGN#PBF into your design, you can achieve a high level of voltage supervision accuracy and reliability, ensuring your systems operate smoothly and without interruption caused by voltage anomalies.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess