EN
  • EN
  • DE

LTC2856IDD-2#TRPBF

Part No LTC2856IDD-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 117544-LTC2856IDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2856IDD-2#TRPBF CAD Model

Description

Linear Technology's LTC2856IDD-2#TRPBF: Industrial Grade RS485/RS422 Transceiver

Linear Technology's LTC2856IDD-2#TRPBF is a robust and versatile RS485/RS422 transceiver designed to meet the demanding requirements of industrial communication systems. This high-performance transceiver is part of Linear Technology's reliable product line, offering both half-duplex and full-duplex communication with a slew rate limited for reduced EMI and reflections, making it an ideal choice for long cable runs and noisy industrial environments.

Key Features

  • Integrated Protection: The LTC2856IDD-2#TRPBF is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV on the transceiver input and output pins, significantly improving system reliability and robustness in harsh industrial settings.
  • Wide Operating Voltage Range: The device supports a wide supply voltage range from 3.3V to 5V, allowing for flexible integration into various system designs without the need for additional voltage regulation.
  • High Data Rates: With support for data rates up to 20Mbps, this transceiver is capable of facilitating fast communication for time-sensitive applications.
  • Thermal Shutdown: The LTC2856IDD-2#TRPBF features thermal shutdown protection, which prevents damage from overheating by automatically disabling the driver when the die temperature exceeds safe operating limits.
  • Driver Output Disable: Users can disable the driver outputs to enter a high-impedance state, enabling multiple transceivers to share a common bus.
  • Receivers Active in Shutdown: The receiver remains active even when the device is in low power shutdown mode, allowing the transceiver to monitor bus activity without drawing significant power.

Applications

The LTC2856IDD-2#TRPBF is well-suited for a range of applications, including:

  • Industrial control systems
  • Factory automation
  • Networked security systems
  • Building environmental controls
  • Remote data acquisition

With its compact DFN package, the LTC2856IDD-2#TRPBF minimizes the board space required for RS485/RS422 communications interfaces. Its industrial-grade design ensures reliable operation over a temperature range of -40°C to +85°C, making it a top choice for engineers and designers looking for a high-quality, durable transceiver for their industrial communication needs.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5932 $61.0844
40+ $2.9487 $117.9480
61+ $2.8563 $174.2343
84+ $2.7651 $232.2684
109+ $2.6727 $291.3243
145+ $2.3955 $347.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess