EN
  • EN
  • DE

LTC2847CUHF#TRPBF

Part No LTC2847CUHF#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULTIPROTOCOL 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15mV
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 126913-LTC2847CUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2847CUHF#TRPBF CAD Model

Description

LTC2847CUHF#TRPBF - High Performance Multiprotocol Transceiver

The LTC2847CUHF#TRPBF is a versatile multiprotocol transceiver from Linear Technology designed to facilitate communication in industrial, networking, and telecommunication applications. This high-performance integrated circuit supports multiple interface standards, including RS232, RS485, and RS422, making it a flexible solution for systems that require reliable data transmission over various communication protocols.

Equipped with an advanced feature set, the LTC2847CUHF#TRPBF offers impressive data rates and robust signal integrity. It is capable of handling high-speed data communication with low power consumption, which is critical for energy-sensitive applications. The transceiver's integrated charge pump circuitry allows for single-supply operation from 3.3V to 5V, eliminating the need for multiple power sources and simplifying the design process.

The LTC2847CUHF#TRPBF comes in a compact QFN (quad-flat no-leads) package, which is ideal for space-constrained environments. Its small footprint enables designers to create more compact and efficient board layouts. The transceiver's enhanced electrostatic discharge (ESD) protection ensures reliability and longevity in harsh electrical environments, providing peace of mind for critical applications.

With its automatic slew rate adjustment, the LTC2847CUHF#TRPBF ensures optimal signal quality and data integrity over long cable runs, which is particularly beneficial in industrial control systems and distributed networks. The device also features multiple driver and receiver enable pins, giving designers precise control over the interface and power management, further enhancing the overall efficiency of the system.

Linear Technology's commitment to high-quality components is evident in the LTC2847CUHF#TRPBF, which is manufactured with rigorous standards to ensure consistent performance and reliability. Whether it's for factory automation, point-of-sale systems, or complex networking infrastructures, this multiprotocol transceiver is an excellent choice for engineers looking for a robust and adaptable communication solution.

In summary, the LTC2847CUHF#TRPBF from Linear Technology is a high-performance, multiprotocol transceiver that offers a blend of versatility, efficiency, and reliability, making it an ideal choice for a wide range of communication applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6419 $73.9257
6+ $20.2194 $121.3164
9+ $19.5876 $176.2884
13+ $18.9559 $246.4267
16+ $18.3241 $293.1856
22+ $16.4276 $361.4072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess