The LTC2751AIUHF-16#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the field of analog and mixed-signal processing. This component is part of a family of pin-compatible DACs, offering a range of resolutions and an impressive set of features that make it suitable for a wide array of demanding applications.
Key Features
- Resolution: 16-bit, providing high precision digital to analog conversion.
- Interface: Serial interface with optional bidirectional SPI compatibility for easy integration with microcontrollers and digital systems.
- Accuracy: Integral nonlinearity (INL) and differential nonlinearity (DNL) errors are minimized, ensuring accurate and stable performance.
- Output Range: Flexible reference input allows for multiple output ranges, accommodating various application needs.
- Settling Time: Fast settling time allows the DAC to quickly reach its output value, which is critical for high-speed applications.
- Power Consumption: Low power operation is suitable for energy-sensitive applications.
- Package: Housed in a compact QFN-38 package, saving valuable board space.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliability under harsh conditions.
Applications
The LTC2751AIUHF-16#TRPBF is adept at handling complex tasks where precise analog output is crucial. It is commonly used in:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAS)
- Process Control and Industrial Automation
- Medical Equipment
- Telecommunications Infrastructure
Quality and Reliability
Linear Technology's commitment to quality means that the LTC2751AIUHF-16#TRPBF is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and tested reliability, this DAC stands out as a top choice for engineers and designers looking to incorporate precision analog control into their systems.