EN
  • EN
  • DE

LTC2704CGW-16

Part No LTC2704CGW-16
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad 12-, 14- and 16-Bit Voltage Output SoftSpan DACs with Readback | IC DAC 16BIT V-OUT 44SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 16
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog ±4.5V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 44-BSOP
Supplier Device Package 44-SSOP
Mounting Style SMD
Family Part Number LTC2704
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208549-LTC2704CGW-16
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2704CGW-16 CAD Model

Description

The LTC2704CGW-16 is a high-performance, quad 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and stability in a range of industrial, automotive, and communication applications. This state-of-the-art DAC features four independent DAC channels, each with its own output buffer, which allows for fine control over multiple analog outputs from a single, compact package.

Key Features:

  • Precision: With 16-bit resolution, the LTC2704CGW-16 ensures high accuracy in converting digital values to analog voltages, making it suitable for critical applications where precision is paramount.
  • Quad Channels: Four independent DAC channels allow for simultaneous updates to multiple analog outputs, which is ideal for complex systems that require coordinated control of different variables.
  • SoftSpan™: Each DAC channel features Linear Technology's SoftSpan technology, which provides the flexibility to select from six different unipolar and bipolar output ranges without additional components or reference changes.
  • Low Glitch Energy: The device exhibits low glitch energy, reducing the likelihood of spurious signals that can affect sensitive analog circuits during digital-to-analog transitions.
  • Serial Interface: The LTC2704CGW-16 uses a SPI/Microwire compatible 3-wire serial interface, which ensures easy integration with microcontrollers and digital systems.
  • Power Efficiency: Optimized for low power operation, this DAC is suitable for battery-powered and energy-conscious applications.
  • Packaging: Housed in a 36-lead SSOP package, the LTC2704CGW-16 is designed for space-saving installations without compromising performance.

Applications:

The versatility of the LTC2704CGW-16 makes it an excellent choice for a wide array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Systems
  • Programmable Logic Controllers (PLCs)
  • Test and Measurement Equipment

Conclusion:

The LTC2704CGW-16 from Linear Technology is a robust and reliable DAC solution that offers the precision and flexibility needed for demanding applications. Its combination of high resolution, multiple output ranges, and low power consumption makes it an ideal choice for designers seeking to enhance the performance and efficiency of their analog control systems.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7155 $90.7155
2+ $74.4333 $148.8666
3+ $72.1073 $216.3219
4+ $69.7813 $279.1252
5+ $67.4552 $337.2760
6+ $60.4771 $362.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess