EN
  • EN
  • DE

LTC2704CGGW-16#PBF

Part No LTC2704CGGW-16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Linear Technology
Win Source Part Number 303249-LTC2704CGGW-16#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2704CGGW-16#PBF CAD Model

Description

Product Overview: LTC2704CGGW-16#PBF

The LTC2704CGGW-16#PBF is a high-performance, quad 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the precise and demanding requirements of sophisticated electronic systems. This advanced component is part of Linear Technology's family of DACs that offer excellent dynamic performance, high accuracy, and feature a range of functionalities suitable for a variety of applications including industrial automation, process control, and high-end audio systems.

Key Features:

  • High Resolution: The LTC2704CGGW-16#PBF boasts a 16-bit resolution, providing superior precision in converting digital signals to analog voltages, ensuring fine granularity and accurate signal representation.
  • Quad DAC Channels: Equipped with four independent DAC channels, this device allows for multiple signal outputs, making it ideal for complex systems that require simultaneous analog outputs.
  • SoftSpan™ Output Ranges: The innovative SoftSpan feature allows each DAC to be independently configured for one of five selectable unipolar and bipolar output ranges, offering versatility and ease of use for various application requirements.
  • Low Glitch Impulse: It has an exceptionally low glitch impulse, which minimizes the transient voltage spikes that occur during output transitions, thus reducing noise and potential disturbances in sensitive applications.
  • Serial Interface: The LTC2704CGGW-16#PBF features a serial interface that supports high-speed SPI and MICROWIRE protocols, facilitating easy communication with microcontrollers and digital systems.
  • Power-On Reset: Each DAC powers up with its outputs at zero scale or midscale, as programmed by the user, ensuring a predictable startup state and improving system reliability.

Applications:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • High-End Audio Equipment

The LTC2704CGGW-16#PBF is housed in a 48-lead SSOP package, providing a compact footprint for space-constrained applications. Its robust design ensures consistent performance across a wide temperature range, making it a reliable choice for both commercial and industrial environments. Whether you need high-resolution output for precise control or multiple DACs for complex systems, the LTC2704CGGW-16#PBF from Linear Technology offers a compelling solution for advanced analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess