EN
  • EN
  • DE

LTC2656CUFD-H12#TRPBF

Part No LTC2656CUFD-H12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SPI R-R OCTAL 20QFN / DAC 8-CH 12-bit Automotive 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 8
Settling Time 4.6μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.1
Operating Temperature Range 0°C ~ 70°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 782904-LTC2656CUFD-H12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2656-12
Introduction Date June 11, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2656CUFD-H12#TRPBF CAD Model

Description

Linear Technology's LTC2656CUFD-H12#TRPBF Digital-to-Analog Converter

The LTC2656CUFD-H12#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, which is now part of Analog Devices. This component is designed to provide precise voltage outputs with a flexible interface, suitable for demanding applications that require high-precision analog signal generation. The LTC2656CUFD-H12#TRPBF is an ideal choice for advanced industrial, automotive, and communication systems where accuracy and stability are critical.

Key Features:

  • Resolution: The LTC2656CUFD-H12#TRPBF offers a high 16-bit resolution, ensuring fine control over the analog output and enabling it to meet the needs of precision-driven applications.
  • Output Range: It supports a wide variety of selectable output ranges, which can be programmed through the serial interface, giving designers the flexibility to choose the appropriate range for their specific needs.
  • Integrated Precision Reference: The DAC includes an internal precision reference that maintains stability over temperature and time, reducing the need for external components and simplifying the design.
  • Serial Interface: The device features a serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, making it easy to integrate into a variety of digital systems.
  • Multiple Output Options: The LTC2656CUFD-H12#TRPBF provides multiple unbuffered voltage output options to interface with a range of analog circuits seamlessly.

Applications:

The versatility and high precision of the LTC2656CUFD-H12#TRPBF make it suitable for a broad spectrum of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Reliability and Packaging:

Encased in a 20-lead QFN package, the LTC2656CUFD-H12#TRPBF is designed for robust performance in challenging environments. The device is also offered in a tape and reel package (denoted by the TRPBF suffix), facilitating efficient handling and manufacturing processes for high-volume production.

Overall, Linear Technology's LTC2656CUFD-H12#TRPBF stands out as a reliable and precise DAC solution, providing designers with a high degree of control and flexibility for their analog output needs.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess