EN
  • EN
  • DE

LTC2640ITS8-LM12#TRPBF

Part No LTC2640ITS8-LM12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.1μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Style SMD
Part Number Series LTC2640
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806093-LTC2640ITS8-LM12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640ITS8-LM12#TRPBF CAD Model

Description

The LTC2640ITS8-LM12#TRPBF is a high-precision 12-bit Digital-to-Analog Converter (DAC) from Linear Technology, designed for space-constrained applications that require low power consumption and high performance. This component is part of a family of 12-, 10-, and 8-bit DACs that operate from a 2.7V to 5.5V supply, making it suitable for battery-powered devices and other power-sensitive applications.

This DAC features a guaranteed 12-bit monotonic performance over its full operating temperature range. It has an integrated, high-accuracy, low-drift reference that ensures stability and minimizes variations in output over temperature and time. The LTC2640ITS8-LM12#TRPBF offers a full-scale output of 2.048V with the internal reference and can also be configured to use an external reference, which allows for greater flexibility in the output voltage range.

The device is packaged in a tiny TSOT-23 package, which is highly beneficial for designs where space is at a premium. The LTC2640ITS8-LM12#TRPBF also includes a power-down feature that reduces the current consumption to less than 1μA, further conserving power when the DAC is not in active use.

Communication with the LTC2640ITS8-LM12#TRPBF is accomplished through a simple SPI/Microwire compatible 3-wire serial interface, which operates at clock rates up to 50MHz. This interface is designed to be compatible with a wide range of microcontrollers and digital systems, ensuring easy integration into your design.

Applications for this DAC are diverse and include portable battery-powered equipment, digital gain and offset adjustment, programmable voltage and current sources, and general-purpose DAC tasks in a variety of systems. The combination of high precision, low power, and small form factor makes the LTC2640ITS8-LM12#TRPBF an excellent choice for designers looking for a DAC that balances performance with practicality.

Overall, the LTC2640ITS8-LM12#TRPBF represents Linear Technology's commitment to providing advanced analog technology that meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6406 $57.4210
75+ $1.3461 $100.9575
120+ $1.3041 $156.4920
160+ $1.2620 $201.9200
205+ $1.2199 $250.0795
275+ $1.0937 $300.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess