EN
  • EN
  • DE

LTC2634CUD-LZ10#PBF

Part No LTC2634CUD-LZ10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT QUAD 2.5V 16QFN / DAC 4-CH 10-bit 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Number of D/A Converters 4
Settling Time 3.8μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 782821-LTC2634CUD-LZ10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2634
Introduction Date March 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2634CUD-LZ10#PBF CAD Model

Description

The LTC2634CUD-LZ10#PBF is a family of quad 10-bit, rail-to-rail Digital-to-Analog Converters (DACs) with an I2C interface, brought to you by Linear Technology. This product integrates four DACs in a single chip, offering a compact and efficient solution for digital-to-analog conversion in a variety of applications such as industrial control systems, automated test equipment, and consumer electronics.

Key Features

  • Resolution: Each of the four DACs offers a resolution of 10 bits, providing fine-grain control over analog outputs.
  • Output Range: The DACs are rail-to-rail, meaning they can output voltages from 0V to the reference voltage, maximizing the dynamic range.
  • Interface: The I2C interface allows for easy communication with microcontrollers and other digital systems, supporting standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, making it versatile for various power environments.
  • Package: The device comes in a compact 16-lead QFN package, ideal for space-constrained applications.
  • Temperature Range: The LTC2634CUD-LZ10#PBF is specified over the commercial and industrial temperature ranges, ensuring reliability in varying environmental conditions.

Applications

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Consumer Electronics
  • Portable Battery-Powered Instruments

Product Benefits

The integration of four DACs on a single chip not only saves space but also reduces the complexity of the design and the cost of additional components. The rail-to-rail output capability ensures maximum utilization of the output voltage range, which is especially beneficial in single-supply operations. The I2C interface simplifies the digital communication and allows multiple devices to be connected to the same bus, which is an advantage in systems requiring multiple DACs.

Overall, the LTC2634CUD-LZ10#PBF from Linear Technology is a highly versatile, efficient, and reliable solution for precise digital-to-analog conversion needs across a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess