EN
  • EN
  • DE

LTC2634CUD-LMX12#PBF

Part No LTC2634CUD-LMX12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD 2.5V 16QFN / DAC 4-CH 12-bit 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 4.2μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 782819-LTC2634CUD-LMX12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2634
Introduction Date March 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2634CUD-LMX12#PBF CAD Model

Description

Product Overview: LTC2634CUD-LMX12#PBF

The LTC2634CUD-LMX12#PBF is a cutting-edge Quad 12-/10-/8-Bit Rail-to-Rail DACs with Integrated Reference, brought to you by Linear Technology, a leader in high-performance analog integrated circuits. This product offers a compact, high-precision digital-to-analog conversion solution suitable for a wide range of applications, including industrial control systems, automated test equipment, and consumer electronics.

Key Features

  • Resolution: This product comes with a 12-bit resolution, providing fine-grain control over output signals and ensuring high accuracy in your applications.
  • Quad DAC Channels: With four DAC channels, the LTC2634CUD-LMX12#PBF allows for multiple analog outputs to be controlled simultaneously, making it ideal for complex systems that require multi-channel output.
  • Integrated Precision Reference: The onboard precision reference voltage ensures stable and accurate DAC outputs, reducing the need for external components and simplifying design.
  • Rail-to-Rail Output: The DACs feature rail-to-rail output swing, which maximizes dynamic range and is compatible with a wide variety of downstream analog circuitry.
  • Power Efficiency: Designed with power-sensitive applications in mind, the LTC2634CUD-LMX12#PBF offers low power operation, making it an excellent choice for portable and battery-powered devices.
  • Packaging: Housed in a compact QFN-16 (3mm × 3mm) package, this product is designed to save space on your PCB and is suitable for space-constrained applications.
  • Interface: A simple SPI/Microwire compatible serial interface is used for communication, allowing for easy integration into your digital system.

Applications

The LTC2634CUD-LMX12#PBF is versatile and can be used in a variety of applications. It is particularly useful in precision control systems, where its high-resolution outputs can accurately drive valves, motors, and other actuators. Additionally, its integrated reference and low power consumption make it an excellent choice for portable instrumentation and battery-powered devices where power efficiency is critical. The product is also suitable for use in digital gain and offset adjustment applications, waveform generation, and programmable voltage and current sources.

Overall, the LTC2634CUD-LMX12#PBF from Linear Technology is a reliable and high-performance solution for your DAC needs, offering precision, flexibility, and ease of use in a small package.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess