LTC2631HTS8-LZ8#TRMPBF Digital-to-Analog Converter
The LTC2631HTS8-LZ8#TRMPBF is a high-precision, 8-bit digital-to-analog converter (DAC) component manufactured by Linear Technology, now part of Analog Devices. This product is designed to deliver exceptional performance for applications requiring accurate analog output from digital signals. It is particularly suitable for systems where space is at a premium, thanks to its small form factor.
Key Features
- Resolution: The DAC offers an 8-bit resolution, providing 256 discrete voltage levels for fine-grained analog output.
- Output Range: It features a full-scale output range of 0V to a reference voltage (Vref), which can be set up to 4.096V.
- Package: The component comes in a compact TSOT-23 package, making it ideal for space-constrained applications.
- Temperature Range: Designed to operate over an extended industrial temperature range, it functions reliably between -40°C to 125°C, ensuring performance in harsh environments.
- Reference Stability: The DAC integrates a precision internal reference, ensuring stable performance over the entire temperature range and supply variations.
- Interface: It features a simple SPI-compatible serial interface that allows for easy integration into digital systems.
- Power Supply: The device operates on a single 2.7V to 5.5V supply, making it versatile for various power environments.
Applications
The LTC2631HTS8-LZ8#TRMPBF is ideal for a wide range of applications, including:
- Portable battery-powered devices
- Data acquisition systems
- Automotive controls
- Process control and automation
- Medical instrumentation
Quality and Reliability
Linear Technology is renowned for its commitment to quality, and this product is no exception. The LTC2631HTS8-LZ8#TRMPBF is designed to meet stringent industry standards, ensuring reliability and performance in critical applications. Additionally, it is available in tape and reel packaging, making it suitable for automated manufacturing processes.
Overall, the LTC2631HTS8-LZ8#TRMPBF from Linear Technology stands out as a versatile, high-performance DAC solution for designers looking to bridge the gap between the digital and analog worlds in their electronic designs.