EN
  • EN
  • DE

LTC2631AHTS8-LM12#TRMPBF

Part No LTC2631AHTS8-LM12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT VOUT TSOT23-8 / DAC 1-CH 12-bit Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 4.1μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782782-LTC2631AHTS8-LM12#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2631
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2631AHTS8-LM12#TRMPBF CAD Model

Description

LTC2631AHTS8-LM12#TRMPBF Digital-to-Analog Converter

The LTC2631AHTS8-LM12#TRMPBF is a high-performance, 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and reliability for a wide range of applications. This component is part of a family of pin-compatible DACs, with resolutions ranging from 8 to 16 bits, providing designers with flexibility and scalability for their system designs.

Encased in a compact TSOT-23 package, this DAC features an integrated, high-accuracy reference with a 10ppm/°C max temperature coefficient, ensuring stable performance over a wide temperature range. The small form factor makes it ideal for space-constrained applications such as portable devices, while its low power consumption supports battery-powered systems.

The LTC2631AHTS8-LM12#TRMPBF operates on a single 2.7V to 5.5V supply and offers a rail-to-rail output, which allows the output to swing from 0V to Vcc. This capability provides maximum dynamic range and is particularly useful in single-supply operations where the full span of the supply voltage is utilized.

Communications with the DAC are enabled through a SPI/Microwire-compatible serial interface, which simplifies the digital interface and minimizes the number of I/O lines required from the controlling microprocessor or microcontroller. This feature is critical for systems with limited GPIO availability and helps in reducing the overall complexity of the circuit design.

The LTC2631AHTS8-LM12#TRMPBF also boasts a power-on reset function, which ensures that the DAC output powers up to zero-scale or mid-scale and remains there until a valid write takes place. This predictable startup behavior is essential for applications that require a safe initialization state, such as closed-loop control systems.

Additional features of this DAC include a shutdown mode that reduces the supply current to 0.4µA, which is particularly beneficial for power-sensitive applications. Whether used in process control, data acquisition systems, or digital calibration, the LTC2631AHTS8-LM12#TRMPBF from Linear Technology stands out for its precision, low power, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6184 $52.3680
47+ $2.1484 $100.9748
73+ $2.0813 $151.9349
100+ $2.0142 $201.4200
129+ $1.9470 $251.1630
172+ $1.7456 $300.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess