EN
  • EN
  • DE

LTC2630AHSC6-LZ12#TRMPBF

Part No LTC2630AHSC6-LZ12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 4.4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal, Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Manufacturer Homepage www.linear.com
Win Source Part Number 732162-LTC2630AHSC6-LZ12#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2630
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2630AHSC6-LZ12#TRMPBF CAD Model

Description

LTC2630AHSC6-LZ12#TRMPBF - A High-Precision Digital-to-Analog Converter

The LTC2630AHSC6-LZ12#TRMPBF is a state-of-the-art digital-to-analog converter (DAC) from Linear Technology, designed for precision applications that demand high accuracy and stability. This particular model is a 12-bit DAC, which offers a fine level of control over the analog output, making it suitable for various applications including calibration systems, data acquisition, and industrial control systems.

Key Features

  • Resolution: The DAC features a 12-bit resolution, which allows for fine granularity and precision in the analog signal that it outputs.
  • Output Range: It offers a full-scale output of 2.5V with an external reference, providing a wide dynamic range for various applications.
  • Package: Housed in a compact SC70-6 package, the LTC2630AHSC6-LZ12#TRMPBF is designed for space-constrained applications.
  • Interface: The device includes a SPI interface for communication, ensuring easy integration with microcontrollers and other digital systems.
  • Power Efficiency: With its low power consumption, the DAC is ideal for battery-powered devices and portable applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in varying environmental conditions.
  • Reference: The precision internal reference ensures accurate and stable output voltages over time and temperature variations.

Applications

The LTC2630AHSC6-LZ12#TRMPBF is versatile enough to be used in a wide array of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Calibration Systems
  • Medical Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2630AHSC6-LZ12#TRMPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The part number also indicates that it is available in tape and reel packaging (#TR), making it suitable for automated manufacturing processes.

In summary, the LTC2630AHSC6-LZ12#TRMPBF from Linear Technology is a high-precision, low-power DAC that offers excellent performance for a wide range of applications that require accurate digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2109 $60.8436
9+ $12.4807 $112.3263
13+ $12.0907 $157.1791
18+ $11.7007 $210.6126
23+ $11.3107 $260.1461
30+ $10.1406 $304.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess