EN
  • EN
  • DE

LTC2451CTS8#TRPBF

Part No LTC2451CTS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG TSOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 60
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-8
Win Source Part Number 1061695-LTC2451CTS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2451CTS8#TRPBF CAD Model

Description

The LTC2451CTS8#TRPBF is a high-precision, compact analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. Designed to be a versatile and easy-to-use component for a variety of applications, this ADC offers a 16-bit resolution with no missing codes, ensuring accurate and reliable data conversion for critical measurements.

Key Features

  • Resolution: 16-bit with no missing codes, providing high-precision measurements.
  • Interface: I2C serial interface, allowing for simple integration into a variety of microcontroller-based systems.
  • Power Efficiency: Low power consumption with an automatic nap and sleep mode, making it ideal for battery-powered devices.
  • Package: Offered in a tiny TSOT-23 package, it is suited for space-constrained applications.
  • Single Supply Operation: Operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Conversion Time: Fast conversion time, allowing for high-speed data acquisition.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable performance in harsh conditions.

Applications

The LTC2451CTS8#TRPBF is suitable for a wide array of applications including:

  • Portable instrumentation
  • Battery monitoring
  • Temperature sensing
  • Data acquisition systems
  • Industrial process control
  • Medical devices

Performance and Quality

Linear Technology's commitment to high-quality and performance is evident in the LTC2451CTS8#TRPBF ADC. It delivers accurate and consistent performance, which is essential for systems that rely on precise data measurements. The device's robust design ensures that it can withstand the demands of challenging industrial environments while maintaining its accuracy over a wide temperature range.

Whether you're designing a sophisticated medical device or a simple battery monitoring system, the LTC2451CTS8#TRPBF from Linear Technology is a reliable choice that offers both precision and ease of use in a small package.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7889 $52.6779
26+ $3.9293 $102.1618
40+ $3.8065 $152.2600
55+ $3.6838 $202.6090
71+ $3.5610 $252.8310
94+ $3.1926 $300.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess