EN
  • EN
  • DE

LTC2446IUHF#PBF

Part No LTC2446IUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 8CH HI SPEED 38QFN / 8-Channel Single ADC Delta-Sigma 8ksps 24-bit Serial 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 8k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782674-LTC2446IUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2446
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2446IUHF#PBF CAD Model

Description

LTC2446IUHF#PBF - 24-Bit, High Speed Differential ΔΣ ADC with Easy Drive Input Current Cancellation

The LTC2446IUHF#PBF is a high-precision, 24-bit, No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Linear Technology that offers an impressive blend of speed, accuracy, and ease-of-use for a wide range of applications, including industrial measurement and control systems, medical devices, and scientific instrumentation.

This remarkable ADC features a unique differential input architecture with Easy Drive technology, which significantly reduces the required drive strength from the preceding circuitry due to its high impedance inputs. This innovation minimizes the input current, thus reducing the effect of switch leakage currents in sensor multiplexers and buffering amplifiers.

The LTC2446IUHF#PBF operates at a conversion rate of up to 200 samples per second (SPS) while maintaining a 24-bit resolution, ensuring both high-speed operation and high-resolution measurements. This combination makes it an ideal choice for applications that require both rapid signal processing and precise data acquisition.

The device also boasts an internal oscillator, eliminating the need for external components and simplifying the design process. Its wide input range of ±VREF (with VREF up to 5V) provides flexibility in accommodating various signal levels. The LTC2446IUHF#PBF also features a digital filter that reduces noise and improves signal-to-noise ratio (SNR), enhancing the quality of the captured data.

For communication with microprocessors, the LTC2446IUHF#PBF utilizes a 4-wire SPI-compatible serial interface, which is both straightforward and widely used, ensuring easy integration with most digital systems. The device comes in a compact 38-lead QFN package, offering a space-saving solution for densely packed PCBs.

Linear Technology's LTC2446IUHF#PBF ADC is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions. Its robust design and advanced features make it a top-tier choice for engineers seeking precision and reliability in their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0106 $92.0212
3+ $37.7523 $113.2569
5+ $36.5725 $182.8625
6+ $35.3928 $212.3568
8+ $34.2130 $273.7040
10+ $30.6738 $306.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess